EN
  • EN
  • DE

PAL22V10PC

Part No PAL22V10PC
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 267740-PAL22V10PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL22V10PC CAD Model

Description

The PAL22V10PC, manufactured by AMD, is a Programmable Array Logic (PAL) device. Specifically, the '22V10' denotes a versatile architecture offering a flexible combination of input and output pins, making it suitable for a wide range of logic applications. The 'PC' likely indicates the package type and possibly a speed grade.

Applications:

  • Address Decoding: Decoding memory addresses in microprocessor systems.
  • Peripheral Control: Interfacing microprocessors with peripheral devices.
  • State Machine Implementation: Designing and implementing state machines for controlling sequential logic.
  • Data Encryption/Decryption: Implementing simple encryption or decryption algorithms.
  • Combinatorial Logic Replacement: Replacing discrete logic gates to reduce component count and board space.

Features:

  • 22 Inputs: Accepts up to 22 input signals for complex logic functions.
  • 10 Outputs: Provides 10 output pins, each configurable as either input or output.
  • Programmable Output Polarity: Each output can be independently programmed to be either active-high or active-low.
  • Programmable I/O Architecture: Offers flexible input/output pin configurations to adapt to different application requirements.
  • UV Erasable: Allows for reprogramming and reuse of the device (in some package types).

Benefits:

  • Reduced Component Count: Replaces multiple discrete logic gates, simplifying circuit design and reducing board space.
  • Design Flexibility: Allows for easy modification and adaptation of logic functions through reprogramming.
  • Improved Reliability: Reduces the number of interconnections, improving overall system reliability.
  • Faster Design Cycles: Simplifies the design process compared to discrete logic implementations.
  • Cost-Effective Solution: Offers a cost-effective alternative to custom ASICs for low-to-medium volume applications.

Additional Details:

The PAL22V10PC is programmed using specialized hardware programmers. The 'V' in '22V10' signifies the versatile I/O structure. Propagation delay is a critical performance parameter. Supply voltage and operating temperature range are also important specifications. Package types can include DIP, PLCC, and SOIC. Consult the AMD datasheet for specific timing characteristics and programming instructions.

You May Also Be Interested in

Advanced Micro Devices
OT PLD, 20NS, PAL-TYPE, TTL / - Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Lowest to $63.1265
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-CDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess