EN
  • EN
  • DE

PCI7621GHK

Part No PCI7621GHK
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CONTROLLER PCI CARD 288LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Protocol PCI CardBus
Function Controller
Interface PCI
Standards IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™
Voltage - Supply 3.3V, 5V
Package / Case 288-LFBGA
Supplier Device Package 288-BGA Microstar (16x16)
Base Product Number PCI7621
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653622-PCI7621GHK
Ultra Librarian 3D Model Ultra Librarian PCI7621GHK CAD Model

Description

Introducing the Texas Instruments PCI7621GHK

The Texas Instruments PCI7621GHK is a state-of-the-art integrated circuit designed to cater to a wide range of industrial and commercial applications. This product is a testament to Texas Instruments' commitment to providing innovative solutions that integrate seamlessly into various electronic systems.

Key Features

  • High Performance: The PCI7621GHK is built to deliver exceptional performance, ensuring that systems operate efficiently and reliably under different conditions.
  • Versatility: This chip is versatile and can be used in multiple applications, including automation, control systems, and communication infrastructure.
  • Low Power Consumption: Energy efficiency is a hallmark of the PCI7621GHK, which is designed to consume minimal power, thereby extending the life of the devices it powers and reducing overall energy costs.
  • Robust Design: Manufactured with Texas Instruments' rigorous quality standards, the PCI7621GHK is robust and durable, capable of withstanding the demands of continuous operation in challenging environments.
  • Advanced Technology: Incorporating the latest technological advancements, the PCI7621GHK ensures compatibility with modern electronic systems and future-proofs devices against rapid technological changes.

Applications

The PCI7621GHK is suitable for a broad spectrum of applications. It is an ideal choice for developers and engineers looking to integrate a reliable chip into their designs for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Embedded Processing Units
  • Networking and Telecommunications

Quality and Support

Customers can rest assured knowing that they are getting a product backed by Texas Instruments' comprehensive support and quality assurance. The PCI7621GHK comes with the guarantee of quality that Texas Instruments is known for, along with a support network to assist with integration, troubleshooting, and any other needs that may arise.

In conclusion, the Texas Instruments PCI7621GHK is a powerful, reliable, and versatile chip that is an excellent choice for anyone looking to enhance the performance and efficiency of their electronic systems. With its robust design and advanced features, it stands out as a superior component in the semiconductor market.

You May Also Be Interested in

Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Maxim Integrated
Lowest to $10.0855
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess