EN
  • EN
  • DE

XC95144XV-7CS144C

Part No XC95144XV-7CS144C
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Description FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>PLDs (Programmable Logic Device)
Mfr Amd
Series *
Package Bulk
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 31 pcs
Win Source Part Number 1383895-XC95144XV-7CS144C
Ultra Librarian 3D Model Ultra Librarian XC95144XV-7CS144C CAD Model

Description

The XC95144XV-7CS144C is an integrated circuit (IC) belonging to the PLDs (Programmable Logic Device) category. Manufactured by Amd, this IC comes in a bulk package with a standard package containing 31 pieces.

  • Win Source Part Number: 1383895-XC95144XV-7CS144C
  • Series: *
  • Moisture Sensitivity Level (MSL): 3 (168 Hours)
  • ECCN (Export Control Classification Number): EAR99
  • REACH: Affected
  • RoHS: Non-Compliant

You May Also Be Interested in

Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess