EN
  • EN
  • DE

EC12E2424407

Part No EC12E2424407
Manufacturer ALPS Electric
Catalog Encoders
Description 12mm Size Insulated Shaft Type Encoder 24 Detent 0.5mm Push-on Switch Travel 5-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 5 mm
Maximum Operating Temperature 70 °C
Max Supply Voltage 5 V
Min Operating Temperature -10 °C
Mount Through Hole
Number of Channels 2
Number of Positions 24
Pulses per Revolution 24
REACH SVHC No SVHC
RoHS Compliant
Termination Through Hole
Width 13.2 mm
Win Source Part Number 967494-EC12E2424407
Categories Encoders
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EC12E2424407 CAD Model

Description

The ALPS Electric EC12E2424407 is a rotary encoder designed for precise angular position sensing and control in a variety of applications. This encoder provides a quadrature output, enabling the determination of both rotation direction and amount. It's a robust and reliable component suitable for both consumer and industrial electronics.

Applications:

  • Audio/Visual Equipment: Volume control knobs, menu navigation, and tuning dials.
  • Automotive Electronics: Navigation systems, climate control interfaces, and infotainment systems.
  • Industrial Control Panels: Human-machine interfaces (HMIs) for machinery and equipment.
  • Consumer Electronics: Remote controls, gaming controllers, and other input devices.
  • Robotics: Position feedback in robotic arms and automated systems.

Features:

  • Quadrature Output: Provides two signals (A and B) that are 90 degrees out of phase, enabling direction and amount of rotation detection.
  • 24 Detents: Offers distinct tactile feedback for each rotational step.
  • Vertical Type: Designed for vertical mounting on PCBs.
  • Compact Size: Space-saving design suitable for densely populated circuit boards.
  • Long Rotational Life: Engineered for durability and reliable performance over extended use.

Benefits:

  • Precise Control: Allows for accurate and repeatable adjustments in electronic systems.
  • User-Friendly Interface: Provides a tactile feel that enhances the user experience.
  • Reliable Performance: Ensures consistent operation even in demanding environments.
  • Easy Integration: Simplified design for ease of incorporation into existing circuits.
  • Enhanced System Functionality: Improves the overall usability and control of electronic devices.

Additional Details:

The EC12E2424407 features a detent mechanism that provides tactile feedback to the user, making it ideal for applications where precise and controlled adjustments are required. Its robust construction ensures longevity and reliable performance. The quadrature output allows for precise determination of rotation direction and speed. Its compact form factor enables its use in a wide array of applications.

This encoder is particularly well-suited for applications requiring a combination of precise control, tactile feedback, and reliable operation. It meets the stringent requirements of applications in diverse environments and industries.

You May Also Be Interested in

Bourns Inc.
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Grayhill Inc.
ENC OPTICAL QUAD USR SELC PC PIN
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Lowest to $6.4030
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER MECH BCD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9717 $59.4340
48+ $2.4384 $117.0432
74+ $2.3622 $174.8028
102+ $2.2860 $233.1720
131+ $2.2097 $289.4707
175+ $1.9812 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess