EN
  • EN
  • DE

ATF16V8BQL-15XC

Part No ATF16V8BQL-15XC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 15NS 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed(Frequency) 15ns
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1020126-ATF16V8BQL-15XC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF16V8BQL-15XC CAD Model

Description

Microchip Technology's ATF16V8BQL-15XC

The ATF16V8BQL-15XC is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) produced by Microchip Technology. This versatile component is designed to deliver the reliability and power-saving benefits that modern electronics demand. With its robust architecture and advanced features, it is perfectly suited for a wide range of applications in the industrial, automotive, consumer, and telecommunication markets.

At the heart of the ATF16V8BQL-15XC is a programmable electrically-erasable logic device that offers a generous 250 gates and 8 macrocells. These macrocells are configurable, providing designers with the flexibility to implement intricate logic functions or simple glue logic with ease. The device operates at a speed of 15 nanoseconds, ensuring swift performance for critical tasks.

One of the key features of this product is its low-power consumption. The BQL series is specifically designed for battery-operated and power-sensitive applications, making the ATF16V8BQL-15XC an ideal choice when energy efficiency is paramount. Furthermore, the device is equipped with a low-power standby mode, further reducing power usage when the device is not actively engaged in logic processing.

Microchip Technology has ensured that the ATF16V8BQL-15XC is not only powerful but also user-friendly. It supports the JEDEC standard for PLD programming, allowing for easy integration and programming by engineers. The device is offered in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while still allowing for sufficient I/O capabilities for complex designs.

Reliability is another cornerstone of the ATF16V8BQL-15XC's design. It boasts a wide operating temperature range, ensuring stable performance even in extreme environments. Additionally, the device is fabricated with Microchip's proven high-reliability technology, ensuring a long operational lifespan and reducing the likelihood of failure in critical applications.

In summary, the ATF16V8BQL-15XC from Microchip Technology is a testament to the company's dedication to providing high-quality, versatile, and energy-efficient logic solutions. Whether for designing sophisticated control systems or simple timing circuits, this PLD stands as a top choice for engineers seeking optimal performance and reliability.

You May Also Be Interested in

Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess