EN
  • EN
  • DE
  • IT

UCC5629FQP

Part No UCC5629FQP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description MULTIMODE SCSI 14 LINE TERMINATOR | IC SCSI 14-LINE TERM 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type SCSI, LVD, SE
Number of Terminations 14
Supply Voltage (V) 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number UCC5629
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1276580-UCC5629FQP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5629FQP CAD Model

Description

Introducing the UCC5629FQP by Texas Instruments

The UCC5629FQP is a cutting-edge SCSI (Small Computer System Interface) bus terminator from Texas Instruments, renowned for its high-quality semiconductor products and solutions. Designed to meet the needs of modern SCSI applications, the UCC5629FQP provides an effective termination for SCSI bus lines, ensuring reliable communication and data integrity between SCSI devices.

Key Features and Benefits

  • Compatibility: The UCC5629FQP supports a wide range of SCSI standards, including SCSI-1, SCSI-2, and Ultra SCSI (also known as Fast-20), making it a versatile choice for various system designs.
  • Performance: With its ability to operate at high bus speeds, the device ensures minimal signal distortion and optimal performance for critical applications.
  • Multi-mode Operation: It features a multi-mode terminator that can automatically match the impedance of the connected SCSI cable, reducing reflections and signal loss.
  • Hot-Plugging Support: The terminator is designed to support hot-plugging, allowing devices to be connected or disconnected without the need to power down the SCSI bus.
  • Low Power Consumption: Texas Instruments has engineered the UCC5629FQP to consume minimal power, which is crucial for maintaining the efficiency of the overall system.
  • Integrated Voltage Regulator: It comes with an integrated voltage regulator, which provides clean and stable termination power to the SCSI bus.

Applications

The UCC5629FQP is ideal for a variety of SCSI-based applications. It is commonly used in:

  • Server and workstation SCSI interfaces
  • RAID (Redundant Array of Independent Disks) systems
  • Storage area networks (SAN)
  • High-performance external storage devices
  • Backup tape drives and libraries

Quality and Reliability

As with all Texas Instruments products, the UCC5629FQP is manufactured to the highest standards of quality and reliability. Customers can rely on this SCSI terminator to maintain the integrity and stability of their data transfers, even in the most demanding environments.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team. The UCC5629FQP is not just a component; it's a robust solution designed to enhance the performance and reliability of your SCSI systems.

You May Also Be Interested in

Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Texas Instruments
IC 5V SCSI TERMINATOR 16-SOIC
Need more? Email Us
Unitrode
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $1.4076
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $2.7080
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Maxim Integrated
SCSI Terminator
Lowest to $3.6498

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess