EN
  • EN
  • DE

MAX901ACSE+T

Part No MAX901ACSE+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR VOLT 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 4
Output Type TTL
Dual Supply Voltage (±) 5 V ~ 10 V, ±2.5 V ~ 5 V
Voltage - Input Offset (Maximum) 2mV @ ±5V
Current - Input Bias (Maximum) 6μA @ ±5V
Maximum Quiescent Current 15mA, 12mA, 6mA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 16-SOIC
Win Source Part Number 707201-MAX901ACSE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX901
Introduction Date November 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX901ACSE+T CAD Model

Description

The MAX901ACSE+T from Maxim Integrated is a high-speed, low-power voltage comparator designed for a wide range of applications requiring fast response times. With its quick propagation delay and low power consumption, this device is ideal for portable and battery-powered systems, as well as high-speed signal processing and control systems.

Key Features

  • Fast Propagation Delay: The comparator boasts a propagation delay typically under 10ns, making it suitable for high-speed applications where timing is critical.
  • Low Power Consumption: It operates with a low supply current, which is essential for power-sensitive designs, thus extending battery life in portable devices.
  • Wide Supply Voltage Range: The device can be powered by a wide range of supply voltages from +4.5V to +5.5V, offering flexibility in various system designs.
  • Dual Supply Operation: It can also operate from ±4.5V to ±5.5V dual supplies, accommodating systems that require a bipolar supply.
  • High Output Drive Capability: The MAX901ACSE+T can sink and source significant current, allowing it to drive loads directly without additional buffering.
  • Latch Function: It includes a latch function that holds the output state, which is useful for implementing sample-and-hold circuits or for capturing fast transient events.
  • Surface Mount Package: Supplied in a small-outline package (SOIC), the device is suitable for space-constrained applications and is compatible with automated assembly processes.

Applications

The versatility of the MAX901ACSE+T makes it an excellent choice for a variety of applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Waveform generators
  • Peak detectors
  • Relay drivers
  • Industrial control systems

With its combination of speed, power efficiency, and functional range, the MAX901ACSE+T from Maxim Integrated is a robust solution for designers looking to enhance the performance of their electronic systems while maintaining power and space economy.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $4.1631
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess