EN
  • EN
  • DE

OMAPL138EZWT3

Part No OMAPL138EZWT3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 375MHZ 361NFBGA / SOC OMAPL1xx ARM926EJ-S 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-L1x
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Security Features Boot Security, Cryptography
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Additional Interfaces HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Win Source Part Number 790929-OMAPL138EZWT3
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP-L138
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OMAPL138EZWT3 CAD Model

Description

Texas Instruments OMAPL138EZWT3

The OMAPL138EZWT3 is a highly integrated microprocessor from Texas Instruments, designed to offer a versatile solution for a wide range of industrial applications. This powerful system-on-chip (SoC) combines the benefits of an ARM9 processor with a C674x DSP core, making it ideal for applications that require both efficient control and high-performance signal processing capabilities.

Key Features:

  • Dual-Core Architecture: At the heart of the OMAPL138EZWT3 lies a dual-core architecture that includes an ARM926EJ-S and a TMS320C674x DSP. This combination allows for the seamless execution of both control code and signal processing algorithms, providing a highly efficient platform for multitasking environments.
  • High-Speed Connectivity: The device boasts a range of high-speed connectivity options, including USB 2.0 with PHY, Ethernet MAC, McASP (Multichannel Audio Serial Port), McSPI (Multichannel Serial Peripheral Interface), and I2C modules, ensuring swift data transfer and communication with other devices and peripherals.
  • Memory Flexibility: With support for a variety of memory interfaces, including DDR2, mDDR, and NAND Flash, the OMAPL138EZWT3 offers flexibility in memory configuration to meet the needs of different applications and performance requirements.
  • Integrated Peripherals: This SoC features a range of on-chip peripherals, such as an EMAC (Ethernet Media Access Controller) with MDIO (Management Data Input/Output), UARTs, and GPIOs, reducing the need for external components and simplifying system design.
  • Power Efficiency: Designed with power-sensitive applications in mind, the OMAPL138EZWT3 provides several power-saving modes, enabling efficient management of power consumption for battery-powered or energy-conscious devices.

Applications:

The OMAPL138EZWT3 is suitable for a multitude of industrial and consumer applications, including:

  • Industrial automation and control systems
  • Test and measurement equipment
  • Audio and voice processing
  • Medical imaging devices
  • Communication infrastructure

With its robust architecture, the OMAPL138EZWT3 from Texas Instruments provides a scalable and reliable platform for developers looking to create sophisticated systems that require a combination of control and digital signal processing.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3359 $66.6718
4+ $27.3526 $109.4104
6+ $26.4978 $158.9868
8+ $25.6430 $205.1440
11+ $24.7883 $272.6713
14+ $22.2240 $311.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess