EN
  • EN
  • DE

SN74HCT02DT

Part No SN74HCT02DT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 18ns @ 5.5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCT02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-28604-6,SN74HCT02DTG4-ND,2156-SN74HCT02DT,296-28604-2,TEXTISSN74HCT02DT,296-28604-1,SN74HCT02DTE4-ND,SN74HCT02DTE4,SN74HCT02DTG4,-SN74HCT02DTE4-NDR,-SN74HCT02DT-NDR,-296-28604-1-ND,-SN74HCT02DTG4-NDR,SN74HCT02DT-ND,-SN74HCT02DTG4,-SN74HCT02DTE4
Standard Package 250
Win Source Part Number 1176830-SN74HCT02DT
Ultra Librarian 3D Model Ultra Librarian SN74HCT02DT CAD Model

Description

Product Overview: SN74HCT02DT from Texas Instruments

The SN74HCT02DT is a high-performance, quadruple 2-input positive-NOR gate integrated circuit from Texas Instruments, designed for use in a wide array of digital applications. This device is part of the HCT family, which is characterized by its high-speed CMOS technology, ensuring compatibility with TTL logic levels while providing the low power consumption benefits of CMOS integrated circuits.

Key Features

  • Logic Type: Quadruple 2-Input Positive-NOR Gate
  • Package: Supplied in a 14-pin SOIC package, the SN74HCT02DT is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications.
  • Operating Voltage: The device operates over a wide voltage range of 4.5V to 5.5V, making it compatible with typical 5V digital systems.
  • Input Compatibility: Inputs are TTL voltage level compatible, allowing for easy integration with existing TTL logic without the need for level shifters.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, providing sufficient current for most logic interfacing requirements.
  • Speed: The SN74HCT02DT offers a balanced propagation delay and transition time, making it suitable for high-speed applications.

Applications

The versatility of the SN74HCT02DT allows it to be used in a variety of digital circuits and systems, including:

  • Logic function implementation
  • Signal gating
  • Control logic
  • Function generators
  • Binary arithmetic circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HCT02DT is no exception. Each device is rigorously tested to ensure optimal performance and longevity, making it a reliable choice for both commercial and industrial applications. With Texas Instruments' expertise in semiconductor design and manufacturing, users can expect consistent and dependable operation from the SN74HCT02DT.

For detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess