EN
  • EN
  • DE

ISO7730FDBQR

Part No ISO7730FDBQR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 3CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 3000Vrms 3 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name ISO7730
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ISO7730FDBQR-ND, 296-51201-1, 296-51201-2, 296-51201-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922108-ISO7730FDBQR
Ultra Librarian 3D Model Ultra Librarian ISO7730FDBQR CAD Model

Description

The ISO7730FDBQR is a high-performance, triple-channel digital isolator manufactured by Texas Instruments, a leader in semiconductor solutions. This device is designed to meet the stringent requirements of industrial communication and control systems, providing robust isolation between sensitive circuitry and noisy environments.

Key Features

  • Robust Isolation: With an isolation voltage of 5000 Vrms for 1 minute, the ISO7730FDBQR ensures protection against high voltage spikes and surges, making it an ideal choice for applications requiring stringent isolation standards.
  • High-Speed Data Transfer: The device supports data rates up to 100 Mbps, allowing for rapid communication between isolated domains without compromising signal integrity.
  • Low Power Consumption: It is designed for energy efficiency, with low power consumption that helps reduce the overall power budget of the system.
  • Triple-Channel Configuration: The ISO7730FDBQR features three independent isolation channels, providing flexibility in designing systems that require multiple isolated signal paths.
  • Fail-Safe Outputs: In the event of input power loss or signal path failure, the outputs default to a predefined state, ensuring system safety and reliability.

Applications

The ISO7730FDBQR is suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor control circuits
  • Power supply management
  • Data communication systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the ISO7730FDBQR is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding industrial environments.

Package and Availability

The ISO7730FDBQR is offered in a compact SSOP-16 (DBQ) package, optimizing board space without sacrificing performance. This product is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0621 $52.8073
31+ $3.3330 $103.3230
47+ $3.2289 $151.7583
65+ $3.1247 $203.1055
83+ $3.0206 $250.7098
111+ $2.7081 $300.5991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,940 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess