EN
  • EN
  • DE

OMAP5910JGZG2

Part No OMAP5910JGZG2
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Dual-Core Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-59xx
Packaging Tray
Core Processor ARM9TDMI
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 150MHz
Co-Processors/DSP Signal Processing; C55x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD
USB USB 2.0 (2)
Voltage - I/O 1.8V, 2.75V, 3.3V
Operating Temperature Range -40°C ~ 85°C (TC)
Package 289-TFBGA
Manufacturer Package 289-BGA (12x12)
Additional Interfaces 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART
RoHS State Request Verification
Win Source Part Number 1232952-OMAP5910JGZG2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 160
Family Name OMAP5910
Introduction Date August 01, 2002
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian OMAP5910JGZG2 CAD Model

Description

The OMAP5910JGZG2 is a high-performance, dual-core processor designed by Texas Instruments, tailored for advanced mobile and embedded applications. This innovative product integrates a general-purpose ARM9 processor with a TI DSP (Digital Signal Processor) to offer a versatile platform that can handle a wide range of multimedia and communication tasks.

Key Features

  • Dual-Core Architecture: At the heart of the OMAP5910JGZG2 lies a dual-core configuration, comprising an ARM926EJ-S core and a TMS320C55x DSP. This combination allows for efficient processing of both control and signal processing tasks, making it ideal for applications requiring high data throughput and real-time processing capabilities.
  • Integrated Memory: The device comes with integrated memory controllers that support a variety of memory types, including SDRAM and Flash, thereby providing flexible and powerful storage options for complex applications.
  • High-Speed Interfaces: A range of high-speed connectivity options are available, including USB, UART, and McSPI interfaces, facilitating fast data transfer and communication with peripheral devices.
  • Low Power Consumption: Designed with power efficiency in mind, the OMAP5910JGZG2 is optimal for battery-powered devices, ensuring longer operational times without compromising performance.

Applications

The OMAP5910JGZG2 is suitable for a broad spectrum of applications, such as:

  • Smartphones and handheld devices
  • Portable media players
  • Automotive infotainment systems
  • Industrial control systems
  • Medical instrumentation

Technical Specifications

Specification Detail
CPU Core ARM926EJ-S and TMS320C55x DSP
Operating Frequency Up to 175 MHz
Package 179-ball MicroStar BGA
Operating Temperature -40°C to 85°C

For developers and engineers looking to integrate a powerful, dual-core processor into their design, the OMAP5910JGZG2 from Texas Instruments stands out as a robust and versatile solution that can elevate the performance and efficiency of a wide array of products.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6582 $77.3164
4+ $31.7195 $126.8780
5+ $30.7283 $153.6415
7+ $29.7370 $208.1590
9+ $28.7458 $258.7122
12+ $25.7721 $309.2652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess