EN
  • EN
  • DE

DS32KHZSN#T

Part No DS32KHZSN#T
Manufacturer Maxim Integrated
Catalog Oscillators
Description OSC TCXO 32.768KHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type TCXO
Frequency 32.768kHz
Output CMOS
Supply Voltage - Operating 5V
Frequency Stability ±7.5ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 220μA
Mounting SMD (SMT)
Dimension 0.412" L x 0.300" W (10.46mm x 7.62mm)
Height - Seated (Max) 0.105" (2.67mm)
Win Source Part Number 087443-DS32KHZSN#T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS32KHZSN#T CAD Model

Description

The DS32KHZSN#T from Maxim Integrated is a highly precise, temperature-compensated crystal oscillator (TCXO) designed to provide a stable and accurate 32.768kHz timekeeping signal for real-time clocks (RTCs) and other low-power applications. This compact and reliable component is an essential choice for designers looking to maintain time accuracy in their systems, even under varying temperature conditions.

Key Features

  • Frequency: The oscillator operates at a frequency of 32.768kHz, which is the standard for RTCs and is ideal for timekeeping functions in various electronic devices.
  • Temperature Compensation: It includes an integrated temperature compensation feature that ensures the oscillation frequency remains stable across a specified temperature range, typically -40°C to +85°C. This makes the DS32KHZSN#T suitable for applications that are exposed to environmental temperature variations.
  • Low Power Consumption: Designed for power-sensitive applications, the device consumes minimal power, making it an excellent choice for battery-operated devices.
  • High Stability: The TCXO provides high stability, which is crucial for maintaining accurate timekeeping over long periods.
  • Compact Package: The DS32KHZSN#T is available in a small, surface-mount package that is easy to integrate into space-constrained designs.

Applications

The DS32KHZSN#T is suitable for a wide range of applications where accurate timekeeping is essential. These include:

  • Wearable Devices
  • Smartphones and Tablets
  • Health and Fitness Trackers
  • Smart Home Devices
  • Industrial Systems
  • Portable Medical Devices

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the DS32KHZSN#T is no exception. It is built to meet high-quality standards, ensuring consistent performance and durability for the end-user. With Maxim Integrated's reputation and the device's robust feature set, the DS32KHZSN#T is an excellent choice for any application requiring precise timekeeping.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess