EN
  • EN
  • DE

APT30D40BCTG

Part No APT30D40BCTG
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 400V 30A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 32ns
Current - Reverse Leakage @ Vr 250μA @ 400V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 051452-APT30D40BCTG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT30D40BCTG CAD Model

Description

APT30D40BCTG - Dual Diode with Common Cathode

The APT30D40BCTG is a dual diode device that combines convenience with performance. It features a common cathode configuration, simplifying circuit design and integration for engineers and technologists.

Features and Benefits:

  • High Reverse Voltage Rating: Offers high protection against reverse voltage stress.
  • Low Forward Voltage: Minimizes energy loss, maximizing efficiency.
  • Compact and Lightweight: Ideal for space-sensitive applications.
  • Greater Thermal Stability: Provides excellent heat dissipation for reliable operation.

Applications:

  • DC to DC Converters
  • Induction Heating Systems
  • Rectification Circuits
  • Telecommunication Systems

Additional Details:

The APT30D40BCTG is engineered to deliver reliable performance, ensuring compatibility with a broad spectrum of electronic applications.

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess