EN
  • EN
  • DE

MSP430FR5968IRGZT

Part No MSP430FR5968IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FRAM 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001177-MSP430FR5968IRGZT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430™ FRAM
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Base Product Number MSP430FR5968
Speed 16MHz
Ultra Librarian 3D Model Ultra Librarian MSP430FR5968IRGZT CAD Model

Description

Overview of MSP430FR5968IRGZT

The MSP430FR5968IRGZT is a highly integrated microcontroller (MCU) product from Texas Instruments (TI), renowned for its robust performance and energy efficiency. This MCU is part of the MSP430 family, which is well-suited for a wide range of low-power applications such as industrial, consumer, and portable electronics.

Key Features

  • Low Power Consumption: Designed with TI's ultra-low-power architecture, the MSP430FR5968IRGZT is optimized for battery-powered and energy-harvesting applications. It features multiple power-saving modes, including an ultra-low-power standby mode with a typical current consumption of only a few microamperes.
  • Ferroelectric Random Access Memory (FRAM): This MCU incorporates 64KB of FRAM, which combines the speed of SRAM with the non-volatility of flash memory. FRAM enables faster write speeds and greater write endurance compared to traditional flash memory, making it ideal for data logging and frequent write operations.
  • Powerful Processing Capabilities: Equipped with a 16-bit RISC CPU, the MSP430FR5968IRGZT can run at a clock speed of up to 16MHz. This provides a balanced mix of processing power and energy efficiency to handle complex algorithms and tasks.
  • Rich Peripherals: The MCU features a diverse set of peripherals, including a 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and multiple communication interfaces such as UART, SPI, and I2C. These built-in peripherals reduce the need for external components and simplify system design.
  • Robust Security: Security features include a 256-bit AES encryption module, which is essential for protecting sensitive data and ensuring secure communication in connected devices.

Package and Quality

The MSP430FR5968IRGZT comes in a compact 48-pin VQFN (RGT) package, which is suitable for space-constrained applications. TI's commitment to quality ensures that this MCU meets high-reliability standards, making it a trusted choice for both industrial and consumer products.

Applications

Ideal for a variety of applications, the MSP430FR5968IRGZT excels in scenarios that demand low power consumption, high-performance data processing, and robust security. This includes smart meters, wearable devices, home automation systems, and portable medical equipment, among others.

With its combination of power efficiency, advanced memory technology, and comprehensive set of features, the MSP430FR5968IRGZT is a versatile and powerful microcontroller solution designed to meet the needs of modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7080 $51.7880
26+ $3.8630 $100.4380
41+ $3.7423 $153.4343
56+ $3.6216 $202.8096
72+ $3.5008 $252.0576
96+ $3.1387 $301.3152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess