EN
  • EN
  • DE

CP2512-000

Part No CP2512-000
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP DL WALL STRND 16AWG WHT / 16 AWG Hook-Up, Dual Wall Wire 259/40 White 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity
Package Bulk
Product Status Active
Cable Type Hook-Up, Dual Wall
Wire Gauge 16 AWG
Conductor Strand 259/40
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.148" (3.76mm)
Jacket (Insulation) Thickness 0.012" (0.30mm)
Voltage 600V
Temperature Range - Operating 150°C
Jacket Color White
Base Product Number CP25
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 771719-CP2512-000
Ultra Librarian 3D Model Ultra Librarian CP2512-000 CAD Model

Description

The CP2512-000 Hook-Up Wire is a high-quality single conductor cable designed for various applications.

  • Wire Gauge: 16 AWG
  • Conductor Material: Copper, silver-coated
  • Insulation Material: Ethylene Tetrafluoroethylene (ETFE)
  • Voltage Rating: 600V
  • Jacket Color: White
  • Design: Dual wall
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
HOOK-UP DL STRND 20AWG BLK 500' / 20 AWG Hook-Up, Dual Wall Wire 19/32 Black 600V 500.0' (152.4m)
Need more? Email Us
Belden Inc.
HOOK-UP STRND 22 AWG WHT 100'
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG WHITE 25'
Need more? Email Us
Alpha Wire
HOOK-UP STRND 18AWG SLATE 100' / 18 AWG Hook-Up Wire 16/30 Slate 300V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 1AWG GREEN
Need more? Email Us
TE Connectivity
CABLE STRANDED / High Performance Cable Single
Lowest to $7.9464
Alpha Wire
HOOKUP STRND 18AWG WHT/ORG 1000' / 18 AWG Hook-Up Wire 7/26 White, Orange Stripe 600V 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 16AWG BRN 100' / 16 AWG Hook-Up Wire 26/30 Brown 1000V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess