EN
  • EN
  • DE

TPA2054D4YZKR

Part No TPA2054D4YZKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 1.4 W/CH STEREO CLASS-D AUDIO SUBSYSTEM WITH DirectPath™ HEADPHONE AMPLIFIER AND 3:1 INPUT MUX | IC AMP AUDIO PWR 1.4W D 25DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels at Load 1.4W x 2 at 8Ohm; 150mW x 2 at 16Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 25-DSBGA
Manufacturer Package 25-UFBGA, DSBGA
Family Part Number TPA2054
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 750235-TPA2054D4YZKR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2054D4YZKR CAD Model

Description

The TPA2054D4YZKR is a state-of-the-art audio amplifier integrated circuit from Texas Instruments, renowned for its high-quality sound reproduction and efficient power management. Designed with the latest technology, this IC is an ideal solution for portable and space-constrained applications requiring high-quality audio amplification.

Key Features

  • Efficient Class-D Operation: This device operates on Class-D architecture, which provides a high level of efficiency, reducing heat dissipation and extending battery life in portable applications.
  • Output Power: The TPA2054D4YZKR delivers 2.1W into a 4Ω load with less than 1% THD+N, ensuring clear and powerful audio output.
  • Flexible Supply Voltage: It can operate over a wide supply voltage range from 2.5V to 5.5V, making it versatile for various power environments.
  • Integrated Depop Circuitry: The built-in depop circuitry minimizes the noise that can occur during power-up, power-down, or when entering/exiting a shutdown mode.
  • Multiple Gain Settings: It offers adjustable gain settings via external gain-setting resistors, allowing customization for different audio sources and preferences.

Applications

The TPA2054D4YZKR is suitable for a wide range of audio applications, including:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS and Portable Navigation Devices

Package and Quality

Encased in a compact 1.63mm x 2.83mm DSBGA package, the TPA2054D4YZKR is designed for space-saving on circuit boards, without compromising on performance. The device is also lead-free and RoHS compliant, adhering to environmental standards for electronic components.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources, including datasheets, reference designs, application notes, and an online community where experts are available to answer technical queries. This ensures a smooth integration of the TPA2054D4YZKR into your design and a reliable path to market for your audio products.

You May Also Be Interested in

THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7287 $51.8453
45+ $2.2390 $100.7550
70+ $2.1690 $151.8300
96+ $2.0990 $201.5040
124+ $2.0291 $251.6084
165+ $1.8192 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess