EN
  • EN
  • DE

P60D144PAC/9A2421M

Part No P60D144PAC/9A2421M
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR INLAY C / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D144
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346461-P60D144PAC/9A2421M
Ultra Librarian 3D Model Ultra Librarian P60D144PAC/9A2421M CAD Model

Description

The P60D144PAC/9A2421M is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance product is part of NXP's renowned P60 series, which is known for its robust design and versatile applications. The P60D144PAC/9A2421M is ideally suited for advanced embedded systems that require reliable operation, efficient power management, and enhanced connectivity features.

Key Features:

  • Advanced Core: At the heart of the P60D144PAC/9A2421M lies a powerful ARM Cortex-M core, which delivers exceptional processing capabilities suitable for complex algorithms and real-time operations.
  • Memory Capabilities: The MCU comes equipped with ample memory resources, including high-speed flash memory and SRAM, ensuring smooth execution of applications and ample storage for firmware and data.
  • Connectivity Options: With integrated communication peripherals such as I2C, SPI, UART, and CAN interfaces, this MCU allows for versatile connectivity with other devices and systems, facilitating easy integration into a wide range of applications.
  • Robust Security: Security is a paramount concern in modern electronics, and the P60D144PAC/9A2421M addresses this with its built-in security features that protect against unauthorized access and ensure data integrity.
  • Energy Efficiency: Designed with power-conscious applications in mind, the MCU offers various low-power modes and energy-saving techniques to extend battery life and reduce power consumption.
  • Durability: NXP's commitment to quality ensures that the P60D144PAC/9A2421M is capable of withstanding harsh environments and provides a reliable solution for industrial-grade applications.

Applications:

The versatile nature of the P60D144PAC/9A2421M makes it an excellent choice for a wide array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Medical equipment
  • Consumer electronics

In conclusion, the P60D144PAC/9A2421M from NXP is a versatile, powerful, and secure microcontroller that offers a comprehensive set of features to meet the demands of modern embedded systems. Its combination of performance, connectivity, and efficiency makes it a top choice for developers looking to create innovative and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess