EN
  • EN
  • DE

LP38502TJ-ADJEV

Part No LP38502TJ-ADJEV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVAL FOR LP38502 ADJ VOLT / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series FlexCap
Channels per IC 1 - Single
Voltage - Output 2.5V
Output Current 1.5A
Voltage - Input 2.7 V ~ 5.5 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP38502
Win Source Part Number 779724-LP38502TJ-ADJEV
Popularity Medium
Supply and Demand Status Balance
Family Name LP38502
Introduction Date April 24, 2013
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38502TJ-ADJEV CAD Model

Description

The LP38502TJ-ADJEV is a robust, high-performance low-dropout regulator (LDO) designed by Texas Instruments (TI), tailored for a wide range of applications requiring stable and reliable power supply. This evaluation module is part of TI's extensive portfolio of voltage regulation devices, showcasing the capabilities of the LP38502 LDO in a convenient and user-friendly format.

Key Features

  • Output Voltage: The LP38502TJ-ADJEV provides an adjustable output voltage range, giving designers the flexibility to set the desired voltage level for their specific application needs.
  • High Current Capability: With the ability to deliver up to 1.5A of continuous output current, this LDO can power a broad spectrum of components, from sensitive RF circuits to digital processors.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and the system from damage due to excessive heat.
  • Stability: Designed with stability in mind, the LP38502TJ-ADJEV maintains a stable output even with varying load conditions and transient responses.

Applications

The LP38502TJ-ADJEV is suitable for a variety of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Consumer electronics including set-top boxes and gaming consoles
  • Automotive infotainment and telematics systems
  • Industrial and automation control systems
  • Telecommunication infrastructure

Design and Development Support

Texas Instruments provides comprehensive support for the LP38502TJ-ADJEV, including detailed datasheets, application notes, and design tools. Engineers and designers can take advantage of TI's online resources and customer support to streamline the development process and bring their products to market faster.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.1019
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $2.0363
Texas Instruments
BOARD EVAL FOR LP38512TJ-ADJ / LP38512TJ-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.0939
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38513TJ-ADJ / LP38513TJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC860 / HMC860LP3E Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5996SD-2828 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess