EN
  • EN
  • DE

LP5996SD-3333EV

Part No LP5996SD-3333EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVALUATION LP5996SD-3333 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Channels per IC 2 - Dual
Voltage - Output 3.3V, 3.3V
Output Current 300mA, 150mA
Voltage - Input 2 V ~ 6 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 85°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP5996
Win Source Part Number 779913-LP5996SD-3333EV
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LP5996
Introduction Date November 01, 2006
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LP5996SD-3333EV CAD Model

Description

Product Overview: LP5996SD-3333EV

The LP5996SD-3333EV from Texas Instruments is a highly efficient, low-dropout voltage regulator designed to deliver a fixed output voltage with high accuracy. This product is an excellent choice for applications requiring a stable voltage supply with low power consumption. The LP5996SD-3333EV is part of the LP5996 series, known for their reliability and performance in a variety of electronic devices.

Key Features

  • Fixed Output Voltage: The device provides a 3.3V fixed output, which is a common voltage requirement for many digital and analog circuits.
  • High Accuracy: Ensures precise voltage regulation, which is critical for sensitive electronic components and can help improve the overall stability of the system.
  • Low Dropout: The regulator operates with a very low dropout voltage, enhancing its efficiency and making it suitable for battery-operated devices where power conservation is key.
  • Thermal Protection: Integrated thermal protection prevents the device from overheating, thereby ensuring long-term reliability and safety.
  • Small Footprint: The compact size of the LP5996SD-3333EV makes it an ideal choice for space-constrained applications.

Applications

The LP5996SD-3333EV is versatile and can be used in a wide range of applications, including:

  • Portable electronics
  • Wireless communication devices
  • Microcontroller power supplies
  • IoT devices
  • Power management for sensors and analog circuits

Technical Specifications

Parameter Value
Output Voltage 3.3V
Dropout Voltage Low
Output Current Up to 250mA
Package SON-6

With its robust design and comprehensive feature set, the LP5996SD-3333EV is a dependable choice for designers looking for a low-power, high-performance voltage regulation solution.

You May Also Be Interested in

Texas Instruments
BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Lowest to $3.5643
Texas Instruments
BOARD EVALUATION LP2995M / LP2995M Special Purpose Voltage Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5996SD-2828 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 1.0V / Power Management Development Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5900TL-3.0 / LP5900 Linear Regulator 3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Texas Instruments
BOARD EVALUATION LP3996SD-3333 / DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS AND POWER-ON-RESET
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TS-1.8 / LP38512 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess