EN
  • EN
  • DE

LV5683PGEVB

Part No LV5683PGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Linear Voltage Regulators
Description LV5683P-E Special Purpose Voltage Regulator Evaluation Board / BOARD EVAL FOR LV5683P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Channels per IC 4 - Quad
Voltage - Input 7 V ~ 16 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 85°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LV5683P
Win Source Part Number 784719-LV5683PGEVB
Popularity Medium
Supply and Demand Status Limited
Family Name LV5683P
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LV5683PGEVB CAD Model

Description

The LV5683PGEVB Evaluation Board is a sophisticated tool designed to showcase the capabilities and features of the LV5683PG power management IC from ON Semiconductor. This evaluation board is tailored for engineers and developers who require a reliable platform to analyze and test the functionalities of the LV5683PG in their power supply applications.

Key Features

  • Integrated Circuits: The board is built around the LV5683PG, a multi-output power supply IC, which is ideal for driving microcontrollers and other digital loads with high efficiency.
  • Versatile Power Supply Options: It supports a wide input voltage range, making it suitable for various applications from industrial to consumer electronics.
  • Multiple Output Channels: With multiple output channels, the LV5683PGEVB can simultaneously supply different voltage levels required by complex electronic systems.
  • Thermal Management: The evaluation board includes thermal protection features, ensuring safe operation under a range of temperature conditions.
  • Adjustable Output: Users can adjust the output voltage settings through onboard potentiometers, enabling the testing of the IC under different load conditions.
  • Diagnostic Tools: Equipped with LED indicators and test points, the LV5683PGEVB provides immediate visual feedback and convenient measurement points for monitoring the IC's performance.

Applications

The LV5683PGEVB is suitable for a wide array of applications including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Equipment
  • Portable Devices

Why Choose the LV5683PGEVB?

The ON Semiconductor LV5683PGEVB Evaluation Board is an essential tool for any designer looking to quickly prototype and test power supply designs using the LV5683PG IC. With its comprehensive set of features and ease of use, it accelerates the development process and helps ensure a smooth path from concept to production. Whether for initial performance evaluation, thermal testing, or load regulation assessment, the LV5683PGEVB stands as an invaluable asset in the arsenal of any power systems engineer.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS76933 / TPS76933 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS73701 / TPS73701DRV Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74401-118 / TPS74401 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVAL KIT FOR MAX8556
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79601 / TPS79601 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $2.0363

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess