EN
  • EN
  • DE

LP38511TS-1.8EV

Part No LP38511TS-1.8EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVAL FOR LP38511TS-1.8 / LP38511TS Linear Regulator 1.8VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.8V
Output Current 800mA
Voltage - Input 2.25 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP38511
Win Source Part Number 779729-LP38511TS-1.8EV
Popularity Medium
Supply and Demand Status Balance
Family Name LP38511T
Introduction Date November 05, 2007
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38511TS-1.8EV CAD Model

Description

The LP38511TS-1.8EV from Texas Instruments is a high-performance, low-dropout regulator designed to deliver a fixed output voltage of 1.8V with an output current of up to 1.5A. This voltage regulator is ideal for a wide range of applications, including but not limited to, consumer electronics, networking, and industrial systems that require a stable and efficient power supply.

Key Features

  • Fixed Output Voltage: The device provides a precise 1.8V output, which is crucial for powering sensitive electronic components that require a stable voltage level.
  • High Output Current: With the ability to deliver up to 1.5A of output current, this regulator can support a wide range of power requirements for various devices.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: The LP38511TS-1.8EV includes thermal shutdown protection, which helps to prevent damage from overheating by automatically shutting down the regulator if the internal temperature exceeds safe limits.
  • Stable Operation: This regulator is designed for stable operation without the need for external components, simplifying the design and reducing the bill of materials.
  • Adjustable Soft-Start: The device features an adjustable soft-start function that minimizes inrush current during startup, providing a smoother ramp-up to the regulated voltage.

Applications

  • Consumer Electronics
  • Networking Equipment
  • Industrial Control Systems
  • Point-of-Load Applications
  • Portable Devices

The LP38511TS-1.8EV is available in a thermally enhanced, easy-to-mount TO-263 package, which aids in heat dissipation and ensures reliable performance even under high load conditions. With its robust feature set and reliable performance, the LP38511TS-1.8EV is an excellent choice for designers looking for a dependable voltage regulator solution from a trusted manufacturer like Texas Instruments.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.1019
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC1060 / HMC1060LP3E Special Purpose Voltage Regulators Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Lowest to $3.5643
Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC860 / HMC860LP3E Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $2.0363
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess