EN
  • EN
  • DE

F280023PMQR

Part No F280023PMQR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP  /  C28x series Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, F28002x C2000™
Package Tape & Reel
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage - Operating 2.81V ~ 3.63V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-F280023PMQRTR,296-F280023PMQRDKR,296-F280023PMQRCT
Standard Package 1,000
Win Source Part Number 1204847-F280023PMQR
Ultra Librarian 3D Model Ultra Librarian F280023PMQR CAD Model

Description

The Texas Instruments F280023PMQR is a high-performance, 32-bit microcontroller unit (MCU) that is part of the C2000™ Piccolo™ series, renowned for its exceptional processing capabilities and real-time control functionalities. This product is designed to cater to the demanding needs of a variety of industrial applications, such as motor control, digital power supplies, and renewable energy systems.

Key Features

  • Advanced Processing Core: At the heart of the F280023PMQR is a powerful 32-bit CPU, the TMS320C28x, which is optimized for control-oriented tasks and offers a clock speed of up to 100 MHz.
  • Integrated Memory: The device includes 256KB of flash memory and 100KB of RAM, enabling efficient program execution and data storage without the need for external memory components.
  • Robust Peripheral Set: A comprehensive suite of peripherals supports a wide range of functions, including multiple PWM outputs, analog-to-digital converters (ADCs), and serial communication interfaces such as CAN, SPI, and I2C.
  • Enhanced Control Peripherals: The F280023PMQR features advanced peripherals tailored for precise control tasks, including high-resolution PWMs and enhanced capture modules to ensure accurate measurement and control in real-time systems.
  • Flexible Connectivity: With multiple connectivity options, this MCU can easily interface with other devices and sensors, facilitating complex system designs and communication protocols.

Applications

Texas Instruments' F280023PMQR MCU is versatile and capable of handling a wide range of applications. Its precision and speed make it ideal for:

  • Motor control systems, such as AC induction, Brushless DC (BLDC), and Permanent Magnet Synchronous Motors (PMSM)
  • Digital power conversion and management, including power supplies and inverters
  • Renewable energy systems, including solar inverters and wind turbine controllers
  • Industrial automation and process control

Development Support

Texas Instruments provides extensive support for the F280023PMQR, including development kits, reference designs, software libraries, and a strong online community. This ensures that engineers can rapidly develop and deploy systems based on this MCU with minimal hassle and maximum efficiency.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7508 $52.2588
26+ $3.8981 $101.3506
40+ $3.7763 $151.0520
55+ $3.6545 $200.9975
71+ $3.5327 $250.8217
95+ $3.1672 $300.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess