EN
  • EN
  • DE

LTC5536ES6#TRPBF

Part No LTC5536ES6#TRPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description RF Detector 600MHz to 7000MHz 12dBm 6-Pin TSOT-23 T/R / IC RF POWER DETECTOR TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel package
Frequency 600MHz ~ 7GHz
RF Type 802.11a/b/g/WiFi, Wireless Modem, WLAN
Input Range -32dBm ~ 10dBm
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 2mA
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 784205-LTC5536ES6#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC5536
Introduction Date October 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5536ES6#TRPBF CAD Model

Description

LTC5536ES6#TRPBF RF Detector by Linear Technology

The LTC5536ES6#TRPBF is a high-performance RF power detector from Linear Technology, designed to provide precise and reliable measurement of signal strength in a variety of communication and control applications. This versatile component operates over a wide frequency range from 300MHz to 7GHz, making it suitable for a broad spectrum of RF systems including cellular, Wi-Fi, WiMAX, and other wireless technologies.

Constructed with Linear Technology's advanced design and manufacturing techniques, the LTC5536ES6#TRPBF offers an exceptional dynamic range of 40dB, allowing it to accurately detect signal levels from -32dBm to 8dBm. The detector's linear-in-dB response facilitates easy and straightforward signal strength measurement without complex calculations, which is a significant advantage for system designers and engineers.

One of the key features of this RF detector is its fast response time, which enables real-time monitoring and control of signal levels, critical for maintaining optimal performance in rapidly changing RF environments. Additionally, its low power consumption makes it an ideal choice for battery-powered devices where energy efficiency is paramount.

The LTC5536ES6#TRPBF comes in a compact, low-profile SOT-23 package, which is highly beneficial for space-constrained applications. Its small form factor, combined with the need for only a single supply voltage ranging from 2.7V to 6V, allows for easy integration into existing and new designs without requiring significant board space or complex power management.

With its robust performance and versatile application range, the LTC5536ES6#TRPBF is an excellent choice for designers looking to incorporate reliable RF power detection into their products. Whether used in signal strength monitoring, transmitter power control, or other RF-sensing applications, this Linear Technology product delivers accuracy, efficiency, and reliability in a small package.

Overall, the LTC5536ES6#TRPBF stands out as a superior RF power detector solution that can help streamline product development and enhance the performance of a wide array of wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7260 $58.3560
13+ $7.9803 $103.7439
20+ $7.7309 $154.6180
27+ $7.4816 $202.0032
35+ $7.2322 $253.1270
47+ $6.4840 $304.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess