EN
  • EN
  • DE

MAX4000EUA+

Part No MAX4000EUA+
Manufacturer Maxim Integrated
Catalog RF Detectors
Description SP Amp LOG Amp Single 5.5V 8-Pin uMAX / IC CNTRLR RF-DETECT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 100MHz ~ 2.5GHz
RF Type Cellular, CDMA, GSM
Input Range -45dBm ~ 0dBm
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 5.9mA
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786074-MAX4000EUA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4000
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX4000EUA+ CAD Model

Description

Introducing the MAX4000EUA+ from Maxim Integrated

Maxim Integrated's MAX4000EUA+ is a high-performance, low-power, single-supply comparator with an integrated precision reference. This tiny yet robust component is designed to offer a compact and efficient solution for a wide range of applications, including battery-powered devices, threshold detection, and portable medical equipment.

Key Features

  • Integrated Precision Reference: The MAX4000EUA+ comes with a 1.182V ±1% reference voltage, which eliminates the need for external precision references in many applications.
  • Low Power Consumption: With a quiescent current of just 4µA, this comparator is ideal for power-sensitive designs, helping to extend battery life and reduce power costs.
  • Single-Supply Operation: It operates from a single +2.5V to +5.5V supply, providing flexibility in various circuit designs and simplifying power management.
  • Fast Response Time: The MAX4000EUA+ boasts a fast response time, ensuring quick and reliable performance for critical signal processing tasks.
  • Small Package: Housed in a space-saving 8-pin µMAX package, it is a perfect fit for applications where board space is at a premium.

Applications

The versatility of the MAX4000EUA+ allows it to be employed in numerous applications. It is particularly well-suited for:

  • Battery Monitoring
  • Threshold Detectors and System Monitoring
  • Portable Medical Devices
  • Window Comparators
  • Level Translation

Reliability and Performance

Maxim Integrated is renowned for their commitment to quality, and the MAX4000EUA+ is no exception. It delivers consistent performance even under varying conditions and is built to meet the stringent requirements of industrial and consumer electronic devices.

Conclusion

Whether you are designing a new system or upgrading an existing one, the MAX4000EUA+ offers a mix of precision, power efficiency, and compactness. By integrating a precision reference and operating on a low supply voltage, it provides a reliable and cost-effective solution for your comparator needs.

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2003 $50.6069
56+ $1.8054 $101.1024
86+ $1.7490 $150.4140
119+ $1.6926 $201.4194
153+ $1.6362 $250.3386
205+ $1.4669 $300.7145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,796 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess