EN
  • EN
  • DE

LMV228UR/NOPB

Part No LMV228UR/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC RF DETECTOR CDMA/WCDMA 4MICRO / RF Power Detector for CDMA and WCDMA 4-Pin uSMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Frequency 450MHz ~ 2GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -15dBm ~ 15dBm
Accuracy ±1dB
Operating Supply Voltage 2.7 V ~ 5 V
Operating Supply Current 8mA
Package 4-WFBGA, DSBGA
Manufacturer Package 4-DSBGA
Win Source Part Number 779561-LMV228UR/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMV228
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMV228UR/NOPB CAD Model

Description

The LMV228UR/NOPB is a high-performance, silicon-based RF power detector from Texas Instruments, designed to provide accurate power measurements in wireless communication applications. This compact and efficient device is particularly suitable for mobile phones, PDAs, and other portable communication devices where space is at a premium and power efficiency is crucial.

Key Features

  • Frequency Range: The LMV228UR/NOPB operates over a broad frequency range, making it adaptable for various RF applications.
  • Linear Output: It features a linear output that corresponds to a wide dynamic range of input power, facilitating easy integration with other components and systems.
  • Low Power Consumption: Designed for battery-powered devices, it boasts low power consumption, extending the battery life of the end product.
  • High Accuracy: The device offers high accuracy in power detection, which is vital for maintaining optimal performance in communication systems.
  • Temperature Compensation: With built-in temperature compensation, the LMV228UR/NOPB maintains its performance across varying environmental conditions.

Applications

The LMV228UR/NOPB is ideal for a variety of applications, including:

  • Power amplifier control loops
  • Transmit power control
  • Battery-powered RF devices
  • Wireless infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMV228UR/NOPB is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. The NOPB designation indicates that the product is lead-free, reflecting Texas Instruments' dedication to environmental stewardship.

Technical Specifications

Parameter Value
Package Micro SMD
Operating Temperature Range -40°C to 85°C
Supply Voltage 2.7V to 5.5V

For detailed information on the LMV228UR/NOPB, including datasheets, application notes, and support tools, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7763 $54.4341
16+ $6.3806 $102.0896
25+ $6.1812 $154.5300
34+ $5.9818 $203.3812
44+ $5.7824 $254.4256
58+ $5.1842 $300.6836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess