Products specifications

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 10MHz to 6GHz
RF Type CATV
Input Range -34dBm to 6dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.25 V
Operating Supply Current 1.4mA
Case / Package 8-DFN (3x2)
Win Source Part Number 95163-LT5581IDDB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5581IDDB CAD Model

Description

The LT5581IDDB is a high-precision RF power detector from Linear Technology, designed to provide accurate power measurement across a wide frequency range. This device is ideal for applications such as cellular base stations, RF test equipment, and wireless infrastructure, where precise power control and monitoring are critical for optimal performance.

Key Features:

  • Frequency Range: The LT5581IDDB offers a broad frequency range from 10MHz to 6GHz, making it versatile for a wide array of RF applications.
  • Dynamic Range: It boasts a dynamic range of 40dB, ensuring reliable detection from low-power signals to high-power signals without the need for external attenuation.
  • Temperature Stability: The device is designed with excellent temperature stability, maintaining consistent performance over varying environmental conditions.
  • Logarithmic Linearity: Ensuring high accuracy, the LT5581IDDB provides a logarithmic response that is proportional to the RF input power, delivering a linear-in-dB output voltage.
  • Fast Response Time: With a fast response time, this power detector quickly adapts to changes in signal power, which is essential for real-time monitoring and control applications.
  • Low Supply Voltage: Operating with a single supply voltage ranging from 3.3V to 5.25V, the LT5581IDDB is compatible with a variety of system power rails.
  • Compact Package: Housed in a small 8-lead DFN package, the LT5581IDDB saves valuable board space in space-constrained designs.

Applications:

  • Cellular Base Stations
  • RF Power Amplifier Linearization
  • Transmitter Power Control
  • Wireless Infrastructure
  • RF Test Equipment

The LT5581IDDB RF power detector embodies Linear Technology's commitment to high-performance, robust, and reliable RF solutions. Its integration into your design ensures precise power measurements and contributes to the efficiency and accuracy of your RF systems.

You May Also Be Interested in

Analog Devices Inc.
10MHZ 12GHZ, 55DB
Lowest to $14.6617
ECAD model for ADL5507ACBZ-R7
Analog Devices Inc.
Dual Logarithmic Detector 50MHz to 10GHz 32-LFCSP
Lowest to $19.3512
ECAD model for ADL5519ACP
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
ECAD model for ZX47-60LN-S+
Analog Devices Inc.
High Dynamic Range Logarithmic Detector
Lowest to $377.0993
ECAD model for ADL5304ACP
Analog Devices Inc.
40GHZ FREQUENCY
Need more? Email Us
ECAD model for ADL6012ACPZN-R7
Analog Devices Inc.
IC DETECTOR DUAL 60DB 32LFCSP
Lowest to $4.7542
ECAD model for AD8364ACPZ-WP
Mini-Circuits
POWER DETECTOR / 2.92MM / ROHS
Need more? Email Us
ECAD model for ZV47-K44+
Analog Devices Inc.
Precision RF Detector 300MHz~7GHz 6-DFN
Lowest to $6.8474
ECAD model for LTC5532EDC
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $10.4723
ECAD model for ADL5506WACBZ-R7

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5758 $57.4548
12+ $8.9697 $107.6364
18+ $8.6667 $156.0006
25+ $8.0607 $201.5175
33+ $7.7576 $256.0008
41+ $7.4546 $305.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention