EN
  • EN
  • DE

LTC5582IDD#TRPBF

Part No LTC5582IDD#TRPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC DETECTOR RF PWR 10GHZ 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 40MHz to 10GHz
RF Type CDMA, LTE, W-CDMA, WiMAX
Input Range -57dBm to 2dBm
Accuracy ±0.5dB
Supply Voltage - Operating 3.1 V to 3.5 V
Operating Supply Current 41.6mA
Case / Package 10-DFN (3x3)
Win Source Part Number 97874-LTC5582IDD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC5582IDD#TRPBF CAD Model

Description

LTC5582IDD#TRPBF - High Dynamic Range RMS Power Detector

The LTC5582IDD#TRPBF is a state-of-the-art RMS power detector from Linear Technology, designed to offer precise and reliable measurement of signal strength in a wide range of applications. This high-performance component is particularly well-suited for RF and IF signal chains where accurate power detection is crucial, such as in wireless communication systems, radar and satellite receivers, and network equipment.

Constructed with Linear Technology's advanced design and process technologies, the LTC5582IDD#TRPBF provides an exceptional dynamic range, capable of accurately detecting signal levels from -34dBm to +6dBm. The detector operates over a broad frequency range from 10MHz to 6GHz, making it versatile for various signal types including GSM, CDMA, WCDMA, LTE, and WiMAX.

The device's RF input is internally matched to 50 ohms, simplifying the design process and reducing the need for external matching components. Its linear-in-dB output voltage directly corresponds to the input signal's RMS power, facilitating easy integration with analog-to-digital converters (ADCs) and microcontrollers for further signal processing and analysis.

The LTC5582IDD#TRPBF features a fast response time, ensuring quick and accurate power measurements even in systems with rapid signal fluctuations. Its temperature-compensated design maintains consistent performance across a wide operating temperature range from -40°C to 85°C, ensuring reliability in various environmental conditions.

With a supply voltage range from 3.3V to 5.25V, the power detector is flexible for use in both portable and fixed power supply applications. The low power consumption of the device helps to conserve battery life in portable devices, making it an energy-efficient choice for mobile applications.

Encapsulated in a compact 8-pin DFN package, the LTC5582IDD#TRPBF is designed for space-constrained applications, providing high functionality without compromising on board space. Its RoHS-compliant and lead-free design aligns with environmental standards, making it a suitable choice for eco-conscious product designs.

In summary, the LTC5582IDD#TRPBF from Linear Technology is a high-quality RMS power detector that combines wide dynamic range, broad frequency compatibility, and robust performance to meet the demanding requirements of modern RF and IF signal detection applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9044 $53.7132
7+ $14.6908 $102.8356
11+ $14.2317 $156.5487
15+ $13.7726 $206.5890
19+ $13.3136 $252.9584
26+ $11.9363 $310.3438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess