EN
  • EN
  • DE

LTC5533EDE

Part No LTC5533EDE
Manufacturer Linear Technology
Catalog RF Detectors
Description IC RF POWER DETECTOR 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Frequency 300MHz to 11GHz
RF Type 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Input Range -32dBm to 12dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 500μA
Case / Package 12-DFN (4x3)
Win Source Part Number 97866-LTC5533EDE
Ultra Librarian 3D Model Ultra Librarian LTC5533EDE CAD Model

Description

Linear Technology LTC5533EDE RF Power Detector

The LTC5533EDE is a high-performance RF power detector from Linear Technology, designed to provide precise and reliable measurement of signal strength in a variety of communication and instrumentation systems. This versatile device is capable of detecting RF signals over a wide frequency range from 300MHz to 7GHz, making it an ideal choice for applications in cellular, PCS, WCDMA, WiMAX, WLAN, and ISM band systems.

Encased in a compact 12-lead DFN package, the LTC5533EDE boasts a temperature-compensated internal Schottky diode RF detector with an on-chip differential RF power amplifier. This configuration enables the device to deliver a highly linear output voltage that is proportional to the RF input power. The linear response of the LTC5533EDE is maintained across a broad range of input power levels, typically from -32dBm to 10dBm, ensuring accurate power readings even in the presence of varying signal strengths.

One of the key features of the LTC5533EDE is its exceptional temperature stability, which is crucial for maintaining performance consistency in fluctuating environmental conditions. The device also offers a fast response time, providing real-time monitoring of RF signals, which is essential for dynamic system control and power management.

For ease of integration into various circuit designs, the LTC5533EDE requires minimal external components. It operates from a single 3V to 5.25V supply, and its low power consumption makes it suitable for portable and battery-powered equipment. Additionally, the built-in 50Ω match on the RF input simplifies the interface with external components, reducing the need for complex matching networks.

Overall, the LTC5533EDE from Linear Technology is a robust and reliable solution for RF power detection. Its wide frequency range, linear response, and temperature stability make it an excellent choice for designers seeking to enhance the performance and efficiency of their wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $91.1765
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess