EN
  • EN
  • DE

LMH0044SQ

Part No LMH0044SQ
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description SMPTE 292M / 259M Adaptive Cable Equalizer | IC ADAPTIVE CABLE EQUALZR 16WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Applications Data Transport
Interface Serial
Supply Voltage (V) 3.135V ~ 3.465V
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Mounting Style SMD
Family Part Number LMH0044
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201368-LMH0044SQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0044SQ CAD Model

Description

The LMH0044SQ is a high-performance, adaptive cable equalizer designed by Texas Instruments to facilitate the transmission of high-definition video signals over long lengths of coaxial cable. This advanced integrated circuit is part of TI's extensive line of broadcast video products, engineered to meet the rigorous demands of professional video applications.

Key Features

  • High Data Rates: The LMH0044SQ supports data rates up to 2.97 Gbps, making it suitable for a variety of video formats, including SD-SDI, HD-SDI, and 3G-SDI.
  • Adaptive Equalization: It features an adaptive equalizer that compensates for the signal loss inherent in long cable runs, ensuring the integrity of the video signal over distances up to 150 meters for HD-SDI signals.
  • Low Power Consumption: The device operates with a low power consumption, which is critical for reducing heat and improving reliability in equipment racks and other densely packed installations.
  • Compact Packaging: Offered in a space-saving 16-pin WQFN package, the LMH0044SQ is designed for easy integration into a variety of video equipment, including cameras, switchers, and routers.

Applications

  • Professional Video Cameras
  • Digital Video Routers and Switchers
  • Video Editing and Post-Production Equipment
  • Video Distribution Amplifiers

Technical Specifications

The LMH0044SQ operates over a single 3.3V supply and provides two selectable output amplitudes. It also features an output driver with a programmable de-emphasis function to help compensate for the frequency-dependent losses of long cable runs. The device's integrated cable driver delivers excellent signal integrity, which is essential for maintaining the quality of high-definition video signals.

Conclusion

With its advanced features and capabilities, the LMH0044SQ from Texas Instruments is an ideal solution for professionals seeking to transmit high-definition video signals over long distances without compromising on quality. Its combination of adaptive equalization, low power consumption, and compact form factor makes it a versatile and reliable choice for a wide range of broadcast video applications.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess