EN
  • EN
  • DE

PMT200EN,135

Part No PMT200EN,135
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description MOSFET N-CH 100V 1.8A SC-73
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) at 25°C 1.8A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 235mOhm at 1.5A, 10V
Vgs(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 10nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 475pF at 80V
Power Dissipation (Maximum) 800mW , 8.3W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-223
Manufacturer Package TO-261-4, TO-261AA
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812373-PMT200EN,135
Ultra Librarian 3D Model Ultra Librarian PMT200EN,135 CAD Model

Description

The PMT200EN,135 is a cutting-edge MOSFET transistor developed by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to meet the high demands of modern electronic circuits, offering both high efficiency and reliability. It is well-suited for a wide range of applications, including power management, switching, and amplification tasks in consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Low On-Resistance: The PMT200EN,135 features a low on-resistance, which ensures minimal power loss during operation and improves overall efficiency.
  • High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is ideal for high-frequency applications, resulting in better performance for power converters and inverters.
  • Enhanced Thermal Performance: The device is encapsulated in a compact, surface-mount package that enhances thermal dissipation, enabling it to operate at lower temperatures and extend its lifespan.
  • Robustness: Engineered for durability, the PMT200EN,135 can withstand high energy pulses in the avalanche and commutation modes, making it a reliable choice for rugged environments.
  • Low Gate Charge: The low gate charge of the device facilitates faster switching and reduces switching losses, which is crucial for power efficiency.

Applications

The versatility of the PMT200EN,135 allows it to be used in a variety of applications, including:

  • DC-DC Converters
  • Power Supply Units
  • Motor Drives
  • LED Lighting Systems
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Technical Specifications

The PMT200EN,135 is characterized by its high performance and efficiency, with technical specifications that include:

  • Drain-Source Voltage (Vdss): 30V
  • Continuous Drain Current (Id): 100A
  • Power Dissipation (Pd): 3.1W
  • Operating Temperature Range: -55°C to 150°C

With its robust feature set, the PMT200EN,135 from NXP Semiconductors represents a reliable and efficient solution for engineers looking to optimize their power management systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8501 $59.5070
170+ $0.6976 $118.5920
260+ $0.6757 $175.6820
355+ $0.6537 $232.0635
460+ $0.6318 $290.6280
615+ $0.5671 $348.7665
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess