The 74VHC541SJ is a high-speed octal buffer/line driver designed by ON Semiconductor, a leading figure in the semiconductor industry. This integrated circuit is part of the VHC family, known for its versatility and performance in a wide array of electronic applications. The 74VHC541SJ offers a robust solution for driving bus lines or buffering memory address registers with its non-inverting buffers equipped with 3-state outputs.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Number of Pins: 20-pin package for secure PCB mounting
- Supply Voltage Range: 2.0V to 5.5V, accommodating various logic level requirements
- High Output Current: -8mA / +8mA, ensuring strong signal transmission
- Operating Temperature: -55°C to +125°C, suitable for extreme environments
- Technology: Advanced CMOS technology for low power consumption and high noise immunity
- Speed: Fast propagation delay time, maintaining signal integrity across connections
Applications
The versatile nature of the 74VHC541SJ makes it an excellent choice for a multitude of applications. It is commonly used in:
- Memory address driving
- Bus interfacing and driving
- Data transmission systems
- Input/Output port expansion
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The 74VHC541SJ is no exception, with its rigorous testing and validation processes ensuring reliability in your electronic designs. It is also supported by ON Semiconductor's technical documentation and customer support, providing peace of mind for developers and engineers.
Ordering Information
The 74VHC541SJ is available in a 20-pin SOIC package, ensuring compatibility with standard surface-mount technology (SMT) processes. For precise specifications and ordering details, please refer to the official ON Semiconductor datasheets and product resources.