EN
  • EN
  • DE

MMBZ27VCWT1G

Part No MMBZ27VCWT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 22V 38V SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff 22V
Voltage - Breakdown (Minimum) 25.65V
Voltage - Clamping (Maximum) at Ipp 38V
Current - Peak Pulse (10/1000μs) 1A
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Family Part Number MMBZ*V
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 755018-MMBZ27VCWT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBZ27VCWT1G CAD Model

Description

ON Semiconductor MMBZ27VCWT1G Product Overview

The MMBZ27VCWT1G from ON Semiconductor is a robust ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. Engineered with precision, this compact surface-mount device is an essential component for modern electronic systems that require reliable protection against sudden voltage spikes.

Key Features

  • Bi-directional Zener Diodes: The MMBZ27VCWT1G features a pair of Zener diodes in a common anode configuration, offering bidirectional transient voltage protection.
  • Low Leakage Current: With its low leakage current, this device ensures minimal power loss and high efficiency in your circuit.
  • Working Peak Reverse Voltage: It is designed to handle a working peak reverse voltage of 22 volts, accommodating a range of applications.
  • Peak Power Dissipation: Capable of withstanding peak power dissipation of 40 Watts at 10/1000μs waveform, the MMBZ27VCWT1G can handle high transient power spikes with ease.
  • ESD Rating: The device boasts an excellent ESD rating of ±20 kV (air), ±12 kV (contact), ensuring components are shielded from the most common electrostatic threats.
  • Small Package Size: Enclosed in a small SOT-23 package, it is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the MMBZ27VCWT1G is lead-free and RoHS compliant, making it suitable for use in a wide range of markets and geographies.
  • ISO and IEC Standards: This protection device meets the ISO 7637-2 and IEC 61000-4-2 standards, ensuring global acceptance and reliability.

Applications

The MMBZ27VCWT1G is versatile and can be used in various applications across different industries. It is particularly well-suited for protecting sensitive electronics in:

  • Portable Devices
  • Computing Applications
  • Networking Systems
  • Telecommunications Equipment
  • Consumer Electronics

With its combination of features and protection capabilities, the MMBZ27VCWT1G from ON Semiconductor is a top choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1375 $50.1875
890+ $0.1128 $100.3920
1,375+ $0.1093 $150.2875
1,895+ $0.1058 $200.4910
2,450+ $0.1022 $250.3900
3,275+ $0.0917 $300.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess