EN
  • EN
  • DE
  • IT

TLV3494AIDR

Part No TLV3494AIDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 1.8V, Nanopower PUSH-PULL OUTPUT COMPARATOR | IC COMPARATOR P-P NANOPWR 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Use For General
Number of Elements 4
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 15mV at 5.5V
Current - Input Bias (Maximum) 10pA at 5.5V
Current - Quiescent (Maximum) 1.2μA
CMRR, PSRR 74dB CMRR, 69.12dB PSRR
Propagation Delay (Maximum) 13.5μs
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number TLV3494
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1270426-TLV3494AIDR
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV3494AIDR CAD Model

Description

TLV3494AIDR - Texas Instruments

The TLV3494AIDR is a high-performance, low-power, rail-to-rail input and output operational amplifier from Texas Instruments. This precision op-amp is designed to operate with a single or dual supply voltage, making it an excellent choice for a wide range of applications, including battery-powered devices, portable equipment, and industrial controls.

Key Features:

  • Wide Supply Range: The TLV3494AIDR can operate from a supply voltage range of 2.7V to 6V, accommodating various power scenarios and making it suitable for both single and dual power supply operations.
  • Low Power Consumption: With a quiescent current of just 1 µA per channel, this op-amp is optimized for power-sensitive applications, ensuring minimal impact on battery life or energy budgets.
  • Rail-to-Rail Input/Output: The device offers full rail-to-rail input and output capability, providing a wide dynamic range and improved signal handling for both input and output signals.
  • High Speed: The TLV3494AIDR boasts a fast slew rate and high bandwidth, making it suitable for applications that require quick response times and high-frequency signal processing.
  • Robust Design: The operational amplifier is designed with Texas Instruments' proven technology, ensuring reliability and performance even in harsh conditions.
  • Package: This component is available in a small-outline integrated circuit (SOIC) package, designated by the suffix 'DR', which is suitable for space-constrained applications.

Applications:

The TLV3494AIDR is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • Sensor interfaces and signal conditioning
  • Analog filters
  • Medical instrumentation
  • Industrial process controls
  • Active filtering and buffering

This operational amplifier from Texas Instruments is engineered to meet the needs of designers looking for a balance between performance and power efficiency. The TLV3494AIDR's combination of features makes it a smart choice for any application where precision and low power are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess