Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Serial Driver
Applications SMPTE 259M / 344M
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH0002
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201348-LMH0002MAX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0002MAX CAD Model

Description

The LMH0002MAX from Texas Instruments is a high-performance, adaptive-cable equalizer designed to support the transmission of high-definition video signals over coaxial cable. This device is specifically tailored for professional video applications, adhering to the SMPTE 292M and SMPTE 259M standards, which are the industry benchmarks for digital video broadcasting and transmission.

The LMH0002MAX is capable of driving either 75-ohm double-terminated coaxial cable or 75-ohm single-terminated coaxial cable. It offers a robust solution for transmitting 1.485 Gbps HDTV signals, as well as 270 Mbps standard-definition signals, over extended lengths of coaxial cable with minimal signal degradation.

This device features an adjustable output swing, which enables the user to optimize the performance for specific cable lengths and types, ensuring the integrity of the transmitted signal. The LMH0002MAX also includes integrated cable driver circuitry, which is essential for maintaining signal quality over long distances.

The LMH0002MAX is housed in an 8-pin SOIC package, making it a compact solution for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in diverse operating conditions. This cable driver is an ideal choice for broadcast video equipment, including cameras, switchers, and routers, as well as video editing and playback systems.

Key features of the LMH0002MAX include:

  • Support for SMPTE 292M and SMPTE 259M standards
  • High data rate capability (1.485 Gbps for HDTV, 270 Mbps for SDTV)
  • Adjustable output swing for cable length optimization
  • Integrated cable driver circuitry
  • Operation over a wide temperature range
  • Compact 8-pin SOIC package

Whether for professional broadcast studios or high-end video production environments, the LMH0002MAX by Texas Instruments provides a reliable, high-quality solution for serial digital video signal transmission over coaxial cables.

You May Also Be Interested in

Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.1732
ECAD model for BA7046
ON Semiconductor
Dual Channel Video Drivers with Integrated Filters and Composite Video Summer | IC VIDEO FILTER 2CHAN 8SOIC
Need more? Email Us
ECAD model for FMS6400CS1
Texas Instruments
DIGITAL TV TUNER IC
Need more? Email Us
ECAD model for SN761646
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with voltage regulator, dongle detect support and active DDC buffer
Lowest to $2.5969
ECAD model for PTN3381B
Texas Instruments
2.5 Gbps 2-TO-1 DVI/HDMI SWITCH
Lowest to $2.2338
ECAD model for TMDS251
Texas Instruments
2-Gbps DIFFRETIAL SWITCH 8-bit, 1:2 MULTIPLEXER/DEMULTIPEXER WITH 3-SIDE BAND SIGNALS
Lowest to $1.7006
ECAD model for TS3DV20812RHHR
ON Semiconductor
Low-cost 3-Channel Video Filter Drivers for SD/PS/HD | IC VIDEO FILTER DVR 3CH 14-TSSOP
Lowest to $0.5485
ECAD model for FMS6203MTC1406
ON Semiconductor
IMAGE SENSOR MONO CMOS / Video Processor IC SMPTE 81-VFBGA (6.5x6.5) Package
Need more? Email Us
ECAD model for AP0101AT2L00XPGA0-TR
ON Semiconductor
Dual Channel Video Drivers with Integrated Filters and Composite Video Summer | IC FILTER VIDEO DUAL 8SOIC
Lowest to $2.4837
ECAD model for FMS6410BCS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0827 $56.6616
20+ $5.8115 $116.2300
30+ $5.6299 $168.8970
42+ $5.4482 $228.8244
54+ $5.2667 $284.4018
72+ $4.7218 $339.9696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,824 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention