EN
  • EN
  • DE

LPC5526JEV98K

Part No LPC5526JEV98K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 98VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC552x
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity Flexcomm, I²C, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 144K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 98-VFBGA
Supplier Device Package 98-VFBGA (7x7)
Base Product Number LPC5526
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368785-LPC5526JEV98K
Ultra Librarian 3D Model Ultra Librarian LPC5526JEV98K CAD Model

Description

The NXP LPC5526JEV98K is a state-of-the-art microcontroller that offers a perfect blend of power efficiency, performance, and advanced features, making it an ideal choice for a wide range of embedded applications. This microcontroller is part of the LPC5500 series, which is known for its use of the Arm Cortex-M33 core, providing a significant boost in performance and energy efficiency.

Key Features:

  • CPU: Arm Cortex-M33 processor, running at frequencies of up to 150 MHz.
  • Memory: Equipped with 256KB of on-chip SRAM and 256KB of flash memory, this microcontroller offers ample space for complex applications and data storage.
  • Security: The LPC5526JEV98K includes a range of security features such as an AES-256 accelerator, secure hash algorithm (SHA-2), a physical unclonable function (PUF), and a true random number generator (TRNG) to ensure data protection and secure operations.
  • Integration: High level of integration with peripherals, including multiple high-speed USB interfaces, a Digital Signal Processing (DSP) instruction set, and an optional floating-point unit (FPU) for computation-heavy applications.
  • Power Efficiency: The microcontroller's power-saving modes and efficient architecture make it suitable for battery-powered and energy-sensitive applications.
  • Package: Available in a compact BGA98 package, which is ideal for space-constrained applications.

Applications:

The LPC5526JEV98K is versatile enough to be used in a variety of sectors including industrial, consumer electronics, Internet of Things (IoT) devices, and general embedded systems. Its robust security features make it particularly well-suited for applications that require secure data transmission and storage, such as smart cards, payment systems, and secure control systems.

Development Support:

NXP offers comprehensive development support for the LPC5526JEV98K with its software development kits (SDKs), which include a wide range of software examples, drivers, and middleware to streamline the development process. Additionally, developers can utilize NXP's MCU Expresso Suite of tools for an integrated development experience that simplifies the programming, debugging, and deployment of applications on the LPC5526JEV98K microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8185 $54.5480
18+ $5.5947 $100.7046
28+ $5.4198 $151.7544
39+ $5.2450 $204.5550
50+ $5.0702 $253.5100
66+ $4.5457 $300.0162
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess