Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270717-TMDS251
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMDS251 CAD Model

Description

The Texas Instruments TMDS251 is a high-performance digital switch designed to facilitate the routing of high-speed digital signals. This product is particularly suitable for applications requiring the switching of multiple digital streams, such as HDMI (High-Definition Multimedia Interface) or DVI (Digital Visual Interface) signals. Its primary function is to allow the selection and transfer of data from multiple input ports to a single output port, which makes it an ideal component in various consumer electronics, computing devices, and professional AV equipment.

Key Features

  • High-Speed Performance: The TMDS251 supports a wide bandwidth, capable of handling data rates up to 3.4 Gbps per channel, making it suitable for high-resolution video and fast data transfer applications.
  • Multiple Input Ports: With two input ports and one output port, the TMDS251 allows for convenient switching between different signal sources without the need for manual cable swapping.
  • Compatibility: This switch is fully compatible with HDMI 1.4 and DVI standards, ensuring a broad range of device interoperability.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMDS251 minimizes power usage, which is critical for battery-powered devices and eco-friendly electronics.
  • Enhanced Signal Integrity: The device includes advanced features to maintain signal integrity, such as pre-emphasis and equalization, which help to compensate for signal degradation over long cable runs.

Applications

  • Digital TVs and Monitors
  • Home Theater Systems
  • Projectors
  • KVM (Keyboard, Video, Mouse) Switches
  • Professional AV Equipment

With its robust design and advanced features, the Texas Instruments TMDS251 stands out as a versatile and reliable solution for digital signal switching. Its ability to maintain high signal quality while supporting the latest standards makes it an essential component in the development of cutting-edge multimedia and computing products.

You May Also Be Interested in

M/A-Com Technology Solutions
4X4 CROSSPOINT + QUAD 3G RECLOCK
Need more? Email Us
ECAD model for M21260G-12
ON Semiconductor
Dual Channel Video Drivers with Integrated Filters and Composite Video Summer | IC VIDEO FILTER 2CHAN 8SOIC
Lowest to €1.0876
ECAD model for FMS6400CS1
Maxim Integrated
IC ALARM LOSS-OF-SYNC SOT23-5
Lowest to €3.6318
ECAD model for MAX7461EUK
Texas Instruments
Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
Lowest to €58.8799
ECAD model for LMH1982SQE/NOPB
Maxim Integrated
IC ON-SCREEN DISPLAY 28-TSSOP
Lowest to €85.3064
ECAD model for MAX7456EUI
Analog Devices Inc.
10-Bit, 4× Oversampling SDTV Video Decoder | IC VID DECOD SDTV 10BIT 48LQFP
Need more? Email Us
ECAD model for ADV7180WBST48Z
Maxim Integrated
IC SW/CBL DRVR DVI/HDMI 100TQFP
Need more? Email Us
ECAD model for MAX3845UCQ+TD
Maxim Integrated
IC SYSTEM GAMMA REF 28-TQFN
Lowest to €5.6317
ECAD model for MAX9669ETI+T
Analog Devices Inc.
IC LINE DVR CATV PROG 28TSSOP
Lowest to €9.0113
ECAD model for AD8326AREZ

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ €2.0285 €52.7414
62+ €1.6645 €103.1963
95+ €1.6123 €153.1715
131+ €1.5604 €204.4109
169+ €1.5084 €254.9272
226+ €1.3523 €305.6294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention