Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Video Filter
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number FMS6410
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1174860-FMS6410BCS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS6410BCS CAD Model

Description

The FMS6410BCS from ON Semiconductor is a versatile, low-cost, single-chip video filter that integrates a wealth of features to enhance the video signal quality in a variety of applications. This integrated circuit is designed to simplify and improve the design and performance of video systems.

Key Features

  • Integrated Filters: The FMS6410BCS combines a 6th-order low-pass filter and a 2nd-order high-pass filter, providing sharp video signal processing to maintain signal integrity.
  • Flexibility: The device is suitable for a range of applications, including DVD players, digital set-top boxes, multimedia devices, and video game consoles.
  • High-Quality Video: With its advanced filtering capabilities, the FMS6410BCS ensures high-quality video output, reducing noise and preventing signal degradation over long cable runs.
  • Easy Integration: The compact SOP-8 package allows for easy integration into system designs without taking up significant board space.

Performance Specifications

  • Operating Voltage: The device operates at a single supply voltage of 5V, making it compatible with a wide range of video equipment.
  • Power Consumption: It features low power consumption, which is crucial for portable and battery-powered applications.
  • Channel Separation: The FMS6410BCS provides excellent channel separation, ensuring that the filtering process does not introduce crosstalk between channels.

Applications

The FMS6410BCS is designed for use in a variety of video processing applications. Its ability to filter and condition video signals makes it an ideal choice for:

  • Video amplifiers
  • Cable and satellite set-top boxes
  • DVD players and recorders
  • Video game consoles
  • PC video applications
  • Portable video devices

Overall, the FMS6410BCS from ON Semiconductor is a powerful and efficient solution for video signal processing. Its combination of high-quality integrated filters, low power consumption, and ease of integration make it a top choice for designers looking to enhance video system performance.

You May Also Be Interested in

NJR Corporation/NJRC
3-INPUT 1-OUTPUT VIDEO SWITCH   
Lowest to $8.1704
ECAD model for NJM2534V
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2515V-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2533V-TE1-#ZZZB
National Semiconductor (TI)
DVI, HDMI Extended Reach Equalizer with Retimer and Output De-Emphasis
Lowest to $11.4743
ECAD model for DS22EV5110SQE
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with voltage regulator, dongle detect support and active DDC buffer
Lowest to $2.5969
ECAD model for PTN3381B
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2233AM
NJR Corporation/NJRC
Lowest to $13.9399
ECAD model for NJM2594V-TE1-#ZZZB
Gennum
Integrated Cable Driver
Lowest to $1.8835
ECAD model for GS1662
Rohm Semiconductor
High-precision Gamma Correction IC with built-in DAC
Lowest to $1.1210
ECAD model for BD8143MUV

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4837 $74.5110
65+ $2.0387 $132.5155
100+ $1.9740 $197.4000
140+ $1.9106 $267.4840
180+ $1.8472 $332.4960
235+ $1.6558 $389.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention