EN
  • EN
  • DE

AP0101AT2L00XPGA0-TR

Part No AP0101AT2L00XPGA0-TR
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IMAGE SENSOR MONO CMOS / Video Processor IC SMPTE 81-VFBGA (6.5x6.5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Processor
Applications Professional Video
Standards SMPTE
Control Interface -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case 81-VFBGA
Supplier Device Package 81-VFBGA (6.5x6.5)
Base Product Number AP0101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355790-AP0101AT2L00XPGA0-TR
Ultra Librarian 3D Model Ultra Librarian AP0101AT2L00XPGA0-TR CAD Model

Description

The AP0101AT2L00XPGA0-TR is a cutting-edge image signal processor (ISP) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is specifically tailored for automotive and industrial applications, where high-quality image processing is essential for performance and safety.

Key Features

  • Advanced Image Processing: With state-of-the-art image processing capabilities, the AP0101AT2L00XPGA0-TR provides exceptional image quality and clarity, ensuring reliable vision even in challenging lighting conditions.
  • High Dynamic Range (HDR) Support: The ISP supports HDR imaging, allowing for greater detail in both the bright and dark areas of an image, which is crucial for automotive cameras in varied lighting environments.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, this product is robust and capable of operating in extreme temperatures and conditions.
  • Low Power Consumption: Efficiency is key in automotive applications, and this ISP is engineered to deliver high performance while minimizing power consumption.
  • Programmability: The device offers a high degree of programmability, allowing for customization to meet specific application requirements.
  • Compact Form Factor: The AP0101AT2L00XPGA0-TR comes in a compact package, making it suitable for integration into a variety of camera systems where space is at a premium.

Applications

The versatility of the AP0101AT2L00XPGA0-TR makes it ideal for a wide range of applications, particularly in the automotive sector, where it can be used in advanced driver assistance systems (ADAS), rearview and surround-view cameras, and dashboard cameras. Additionally, its robustness and high-quality image processing capabilities make it well-suited for industrial machine vision systems and other applications requiring reliable image acquisition and analysis.

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality and reliability. The AP0101AT2L00XPGA0-TR is a testament to this commitment, designed to meet stringent industry standards and undergo rigorous testing to ensure it performs to the expectations of the most demanding automotive and industrial applications.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5642 $52.9494
17+ $6.2066 $105.5122
25+ $6.0126 $150.3150
35+ $5.8187 $203.6545
45+ $5.6247 $253.1115
60+ $5.0428 $302.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess