EN
  • EN
  • DE

TS3DV20812RHHR

Part No TS3DV20812RHHR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description 2-Gbps DIFFRETIAL SWITCH 8-bit, 1:2 MULTIPLEXER/DEMULTIPEXER WITH 3-SIDE BAND SIGNALS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Video Switch
Applications DVI, HDMI Signal Switching
Mounting SMD
Package 36-VFQFN Exposed Pad
Manufacturer Package 36-VQFN (6x6)
Win Source Part Number 1274318-TS3DV20812RHHR
Manufacturer Homepage www.ti.com
Family Name TS3DV20812
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3DV20812RHHR CAD Model

Description

The TS3DV20812RHHR is a high-performance, digital video switch from Texas Instruments, designed to meet the needs of advanced video signal routing. This component is part of the broader family of Texas Instruments' video interface products, providing a reliable solution for managing high-speed differential signals.

Key Features

  • High Bandwidth: Supports bandwidths up to 3.4 Gbps, making it suitable for high-definition video applications, including 1080p, 3D video, and 4K x 2K resolutions.
  • Multiple Channels: Features a 2:1 multiplexer/demultiplexer configuration with eight differential channels, allowing for flexible signal routing options.
  • Low Crosstalk: Designed with low crosstalk characteristics to ensure minimal signal interference between channels, preserving signal integrity for high-quality video output.
  • Bi-Directional Operation: Capable of operating in both the multiplexing and demultiplexing directions, providing versatility in signal management.
  • Low Power Consumption: Optimized for energy efficiency, this switch operates with low power consumption to help reduce overall system power requirements.

Applications

  • Digital Video Switching
  • High-Definition Multimedia Interface (HDMI) Applications
  • DisplayPort Applications
  • High-Resolution Video Capture Systems
  • Video Editing and Processing Equipment

Quality and Reliability

The TS3DV20812RHHR is built with Texas Instruments' commitment to quality and reliability. It is available in a compact QFN (Quad Flat No-Lead) package, ensuring a small footprint on the PCB while providing robust performance. This product is suitable for commercial-grade applications and adheres to industry standards for environmental compliance.

Technical Specifications

Parameter Value
Operating Temperature Range -40°C to 85°C
Supply Voltage (VCC) 3.3V ±0.3V
Bandwidth 3.4 Gbps
Package Type QFN

Ordering Information

The TS3DV20812RHHR is available for order from Texas Instruments and authorized distributors. For detailed ordering and shipping information, please refer to the official Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3667 $54.6680
90+ $1.1214 $100.9260
140+ $1.0864 $152.0960
195+ $1.0513 $205.0035
250+ $1.0163 $254.0750
330+ $0.9112 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess