Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number FMS6400
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1174855-FMS6400CS1
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMS6400CS1 CAD Model

Description

ON Semiconductor FMS6400CS1 Video Filter Amplifier

The FMS6400CS1 from ON Semiconductor is a versatile video filter amplifier that is designed to cater to a wide array of video applications. This high-quality component is an ideal solution for systems requiring video signal conditioning, such as DVD players, set-top boxes, and video game consoles. The FMS6400CS1 offers excellent integrated features that make it a robust and efficient choice for designers and engineers.

With an integrated dual-channel configuration, the FMS6400CS1 can process two separate video signals simultaneously, making it a compact and cost-effective solution. Each channel consists of a 6th-order filter that is specifically tailored for standard-definition (SD) video signals. This filter effectively attenuates unwanted noise and enhances the quality of the output video signal, ensuring a clear and stable image.

The device supports a wide bandwidth of 8 MHz, which is more than sufficient for handling the demands of SD video. Furthermore, the FMS6400CS1 boasts a low output offset voltage, which minimizes the need for additional DC restoration circuitry. This not only simplifies design but also helps in reducing the overall component count, saving both space and cost.

Another key feature of the FMS6400CS1 is its Rail-to-Rail® output stage, which allows the video signal to swing within 50 mV of the supply rails. This capability ensures maximum dynamic range, which is particularly important for maintaining signal integrity in various video applications. Additionally, the device operates on a single 5V supply, making it compatible with a wide range of digital systems and further simplifying power management.

The FMS6400CS1 comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its small footprint, combined with its high level of integration, makes it an excellent choice for portable and consumer electronics where size and performance are critical.

In summary, the FMS6400CS1 from ON Semiconductor is a high-performance video filter amplifier that offers noise reduction, dual-channel operation, and Rail-to-Rail® output, all within a small package. It is a reliable and efficient solution for enhancing video signal quality in a variety of electronic products.

You May Also Be Interested in

Sigma Designs Inc.
IC IMAGE PROCESSOR 10BIT DUAL
Lowest to $150.4478
ECAD model for GF9351A-CBE2
Semtech Corporation
IC CABLE EQUALIZER SMPTE 16QFN / Adaptive Cable Equalizer Parallel/Serial Interface 16-Pin QFN EP
Lowest to $66.5861
ECAD model for GS2984-INE3
Semtech Corporation
SD/ASI RECLOCKER / Automatic Reclocker Serial Interface 64-Pin LQFP
Need more? Email Us
ECAD model for GS9065-CFUE3
NJR Corporation/NJRC
Lowest to $0.7283
ECAD model for NJM2244D-#ZZZB
NXP / Nexperia
VGA/video interface with integrated buffers, ESD protection and integrated termination resistors
Need more? Email Us
ECAD model for IP4770CZ16
IDT, Integrated Device Technology Inc
IC CLK SOURCE DGTL VID 16-TSSOP
Need more? Email Us
ECAD model for ICS660GI
NXP / Nexperia
IC DEMODULATOR/DECODER 100-HTQFP / IC DEMODULATOR/DECODER 100-HTQFP
Need more? Email Us
ECAD model for CX24116-12Z,518
Analog Devices Inc.
IC LINE DRIVER CBL 3.3V 20QSOP
Need more? Email Us
ECAD model for AD8324JRQZ-REEL7
Semtech Corporation
IC EQUALIZER HD ADAPT CBL 16QFN / Adaptive Cable Equalizer -40°C to 85°C Automotive 16-Pin QFN EP
Lowest to $17.1525
ECAD model for GS1674-INE3

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention