Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240684-PTN3381B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN3381B CAD Model

Description

Introducing the NXP PTN3381B DisplayPort to VGA Adapter IC

The NXP PTN3381B is a high-performance, DisplayPort to VGA adapter integrated circuit, designed to connect modern DisplayPort-enabled sources to a wide range of legacy VGA display devices. This adapter IC offers a seamless and cost-effective solution for bridging the gap between cutting-edge digital video interfaces and traditional analog video displays.

Key Features of the PTN3381B

  • High-Resolution Support: The PTN3381B is capable of supporting VGA output resolutions up to 1920x1200 pixels, making it suitable for high-definition video applications.
  • DisplayPort 1.2 Compliant: The adapter IC is compliant with the DisplayPort 1.2 standard, ensuring compatibility with the latest DisplayPort sources.
  • Plug and Play: With no need for software installation, the PTN3381B offers a plug-and-play experience, allowing for immediate use upon connection.
  • Automatic Sink Detection: The device is equipped with smart detection capabilities that identify when a VGA display is connected and automatically initiates the signal conversion process.
  • Low Power Consumption: Designed with energy efficiency in mind, the PTN3381B has a low operational power consumption, making it an environmentally friendly choice.
  • Integrated Sync Processing: The IC includes integrated horizontal and vertical sync processing, which ensures compatibility with a wide range of VGA monitors and projectors.
  • EDID Pass-Through: The PTN3381B supports EDID pass-through from the VGA display to the DisplayPort source, facilitating optimal resolution and refresh rate configuration.
  • Compact Design: The small form factor of the IC allows for easy incorporation into cable adapters, dongles, or directly into devices.

Applications

The NXP PTN3381B is ideal for a variety of applications where there is a need to connect modern DisplayPort outputs to VGA monitors, projectors, or other display devices. This includes use in enterprise environments, educational institutions, digital signage, and legacy system integration. Its versatility and ease of use make it an essential component for system designers and integrators looking to maintain compatibility with existing VGA infrastructure while leveraging the benefits of DisplayPort technology.

With the PTN3381B, NXP continues to provide innovative solutions that address the evolving needs of video interface technology, ensuring a smooth transition from legacy systems to the digital age.

You May Also Be Interested in

Gennum
GS2972 3Gb/s, HD, SD SDI Transmitter
Lowest to $21.3888
ECAD model for GS2972IBE3
Rohm Semiconductor
3 channel 75ohm driver for DVD (Y/C MIX Type)
Need more? Email Us
ECAD model for BA7665AFS
NXP / Nexperia
DisplayPort 2 : 1 multiplexer
Lowest to $2.9249
ECAD model for CBTL04DP211BS
Texas Instruments
FM STEREO TRANSMITTER
Need more? Email Us
ECAD model for SN761634
Texas Instruments
Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
Lowest to $64.8386
ECAD model for LMH1982SQE/NOPB
Gennum
Integrated Cable Driver
Lowest to $1.8835
ECAD model for GS1662
Texas Instruments
2-Gbps DIFFRETIAL SWITCH 8-bit, 1:2 MULTIPLEXER/DEMULTIPEXER WITH 3-SIDE BAND SIGNALS
Lowest to $1.7077
ECAD model for TS3DV20812RHH
Texas Instruments
LMH0002 SMPTE 292M / 259M Serial Digital Cable Driver | IC CABLE DRIVER DGTL 8-SOIC
Lowest to $6.7361
ECAD model for LMH0002MA
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
ECAD model for GS3140-INTE3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5969 $51.9380
47+ $2.1308 $100.1476
73+ $2.0642 $150.6866
101+ $1.9976 $201.7576
130+ $1.9311 $251.0430
174+ $1.7313 $301.2462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention