Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number FMS6203
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1174847-FMS6203MTC1406
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMS6203MTC1406 CAD Model

Description

The FMS6203MTC1406 is a state-of-the-art video filter driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically tailored for applications requiring high-quality video signal processing, making it an ideal solution for both consumer and professional video electronics.

Key Features

  • Integrated Filters: The FMS6203MTC1406 comes with three high-quality integrated filters, which are designed to improve the video signal by reducing noise and enhancing performance.
  • 6dB Gain: This video filter driver is equipped with a fixed 6dB gain to ensure that the video signal maintains its integrity during transmission and provides a consistent output level.
  • Low Power Consumption: ON Semiconductor is known for energy efficiency, and the FMS6203MTC1406 is no exception. Its low power consumption makes it suitable for battery-powered devices and applications where power efficiency is crucial.
  • High-Speed Operation: With the capability to handle high-speed video signals, this product can support advanced video applications that require fast processing and minimal lag.
  • Compact Packaging: The device comes in a compact TSSOP-14 package, which is ideal for space-constrained applications without compromising performance.

Applications

The versatility of the FMS6203MTC1406 allows it to be used in a wide range of video applications, including:

  • DVD Players/Recorders
  • Set-Top Boxes
  • Video Game Consoles
  • Personal Video Recorders
  • Surveillance Systems
  • Car Navigation and Entertainment Systems

Technical Specifications

For engineers and technical professionals, the FMS6203MTC1406 offers the following specifications:

  • Supply Voltage: 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: TSSOP-14

Overall, the FMS6203MTC1406 from ON Semiconductor represents a robust and efficient solution for enhancing video signal quality across a spectrum of devices. Its combination of high-performance filters, low power consumption, and compact design makes it a top choice for designers and manufacturers seeking to improve their video products.

You May Also Be Interested in

Sharp Microelectronics
Product Development Dept. I Analog Ic Division Integrated Circuits Group SHARP CORPORATION | IC GAMMA CORRECTION REF 12SSOP
Need more? Email Us
ECAD model for IR3E3074
Maxim Integrated
Need more? Email Us
ECAD model for MAX9668BETP+
ON Semiconductor
IC VIDEO SYNC 20SOIC / Video Generator IC Logic 20-SOIC Package
Lowest to $3.5036
ECAD model for 74ACT715SC
Analog Devices Inc.
IC VIDEO DECODER 196CSBGA / Video Decoder 1 ADC 10bit Automotive 196-Pin CSBGA T/R
Need more? Email Us
ECAD model for ADV7186WBBCZ-TL-RL
Renesas Electronics America
LCD Driver Automotive 48-Pin WFQFN EP T/R | IC LCD CTRLR 48QFN
Lowest to $7.2613
ECAD model for TW8819-NA2-CRT
Maxim Integrated
IC SYSTEM GAMMA REF 28-TQFN
Lowest to $6.2016
ECAD model for MAX9669ETI+T
Maxim Integrated
IC ON-SCREEN DISPLAY 28-TSSOP
Lowest to $93.9394
ECAD model for MAX7456EUI
Analog Devices Inc.
IC SIGNAL PROC HD DUAL 40LFCSP
Lowest to $25.5459
ECAD model for ADDI7018BCPZRL
Maxim Integrated
IC EQUALIZER VIDEO 48-TQFP
Lowest to $85.3896
ECAD model for MAX3815CCM+TD

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5485 $65.8200
290+ $0.4501 $130.5290
450+ $0.4359 $196.1550
615+ $0.4230 $260.1450
795+ $0.4088 $324.9960
1,065+ $0.3661 $389.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,395 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention