EN
  • EN
  • DE

LMC7211AIM5X

Part No LMC7211AIM5X
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Tiny CMOS Comparator with Rail-to-Rail Input and Push-Pull Output | IC COMPAR TNY CMOS RR IN SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 14μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Family Part Number LMC7211
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201281-LMC7211AIM5X
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC7211AIM5X CAD Model

Description

Product Overview: LMC7211AIM5X from Texas Instruments

The LMC7211AIM5X is a high-performance, tiny comparator manufactured by Texas Instruments. This precision device is designed to operate with a single or dual supply, making it highly versatile for a wide range of applications. The comparator is known for its low power consumption and small footprint, housed in a 5-pin SOT-23 package, which is ideal for space-constrained applications.

The LMC7211AIM5X boasts a wide supply voltage range from 2.7V to 15V, allowing it to be used in systems with various power requirements. With its low input bias current, typically 1 pA, and an input common-mode voltage range that extends from ground to within 1.2V of the positive supply, this comparator is well-suited for battery-powered and portable devices where power efficiency is critical.

The device features a push-pull output stage that can sink as well as source current, which means that the LMC7211AIM5X does not require an external pull-up resistor. This can simplify design and reduce component count. The output stage is capable of driving loads directly, and it is compatible with TTL, MOS, and CMOS logic levels, further enhancing its adaptability to different system designs.

One of the key advantages of the LMC7211AIM5X is its fast response time, with a typical propagation delay of only 7 microseconds. This makes it an excellent choice for high-speed signal processing applications. Additionally, the device features a low supply current of typically 50 µA, contributing to its efficiency.

The LMC7211AIM5X is suitable for a variety of applications, including limit comparators, voltage monitoring, level shifting, and window comparators. With its robust performance characteristics, the LMC7211AIM5X is an ideal solution for designers looking for a reliable and space-efficient comparator that does not compromise on speed or power efficiency.

Click here for more information on the LMC7211AIM5X and to view detailed specifications, support documents, and ordering information.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8465 $50.7900
145+ $0.6945 $100.7025
225+ $0.6728 $151.3800
310+ $0.6511 $201.8410
400+ $0.6294 $251.7600
535+ $0.5643 $301.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,363 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess