The NVE Corp 56512-IL716ETR13 is an active isolator with a medium popularity rating. It is suitable for use in electronic devices that require high-speed data transmission.
- Channels: Four Unidirectional
- Data Rate: 110 Mbps
- Common Mode Transient Immunity: 30kV/μs
- Isolation Voltage: 2500Vrms
- Rise and Fall Time: 1ns
- Maximum Propagation Delay: 15ns
- Temperature Range: -40°C to 100°C
The isolator has four unidirectional channels with a data rate of 110 Mbps. The component has a common mode transient immunity of 30kV/μs and an isolation voltage of 2500Vrms. The isolator has a rise and fall time of 1ns and a maximum propagation delay of 15ns. The component can operate in a temperature range of -40°C to 100°C.