EN
  • EN
  • DE

LM339ADR2

Part No LM339ADR2
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 14SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Series LM339
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 4
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 18mA @ 5V
Current - Quiescent (Max) 2mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-SOP
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 616038-LM339ADR2
Ultra Librarian 3D Model Ultra Librarian LM339ADR2 CAD Model

Description

ON Semiconductor LM339ADR2 - Quad Differential Comparator

The LM339ADR2 is a high-performance quad differential comparator designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This device is engineered to provide a precise voltage comparison between two input signals, making it an essential component in a wide array of electronic applications including power management, control systems, and logic voltage translation.

Key Features

  • Wide Voltage Range: The LM339ADR2 operates from a single power supply over a wide range of voltages, from 2V to 36V, or from dual supplies of ±1V to ±18V, which makes it versatile for various applications.
  • Low Supply Current Drain: It boasts a low supply current drain independent of the supply voltage, which is typical at 0.8 mA, making it suitable for battery-powered devices.
  • Open Collector Outputs: The open collector outputs can be connected to other open-collector outputs to achieve wired-AND relationships, providing flexibility in output configurations.
  • Input Common-Mode Voltage Range: The comparator features an input common-mode voltage range that includes ground, even when operated from a single power supply, thus enhancing its ease of use in single-supply systems.
  • Low Input Bias Current: The device is characterized by low input bias current, which is typically 25 nA, ensuring minimal impact on the circuits being monitored.
  • Low Input Offset Voltage: Another feature of the LM339ADR2 is its low input offset voltage, which increases the accuracy of the comparator.
  • Response Time: The response time specified is 1.3 μs to output for overdrive conditions of 5 mV, which allows for quick signal processing.
  • Temperature Range: It operates effectively across a broad temperature range from 0°C to +70°C.

Applications

The LM339ADR2 is widely used in electronic applications that require voltage level monitoring and comparison. Its applications include limit comparators, simple analog to digital converters, pulse, square wave and time delay generators, wide range VCO; MOS clock timers, multivibrators and high voltage digital logic gates, among others. Its robust design and versatile features make it a preferred choice for designers looking for a reliable and efficient comparator solution.

With its combination of features, the LM339ADR2 from ON Semiconductor is a highly adaptable component that enhances the performance and reliability of electronic circuits in a multitude of industry sectors.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1061 $50.3975
1,010+ $0.0994 $100.3940
1,565+ $0.0961 $150.3965
2,240+ $0.0894 $200.2560
2,910+ $0.0860 $250.2600
3,635+ $0.0826 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,600 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess