Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 3.3V ~ 36V, ±1.65V ~ 18V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 0.1µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 3mA
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Base Product Number CMP04
Standard Package 56 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 579660-CMP04FS
Ultra Librarian 3D Model Ultra Librarian CMP04FS CAD Model

Description

Analog Devices Inc. Product Overview: CMP04FS

The CMP04FS from Analog Devices Inc. is a high-performance, precision operational amplifier designed to cater to a broad spectrum of applications. This innovative product features a quad operational amplifier configuration, ensuring versatility and efficiency for engineers and designers across various industries. The CMP04FS is characterized by its low noise, high speed, and exceptional linearity, making it an ideal choice for applications requiring accurate signal amplification and processing.

Key Features

  • High Precision: The CMP04FS offers excellent accuracy and stability, which is crucial for measurement and control systems.
  • Low Noise: With its low noise characteristics, the CMP04FS ensures that signal integrity is maintained, especially in audio and instrumentation applications.
  • High Speed: The device is capable of fast response times, making it suitable for high-speed data acquisition systems and digital signal processing.
  • Quad Configuration: The four operational amplifiers integrated into a single package allow for space-saving design and simplified circuit complexity.
  • Wide Supply Range: It can operate across a wide range of power supplies, adding to its flexibility for use in different system designs.

Applications

The CMP04FS can be utilized in a multitude of applications, including:

  • High-performance audio systems
  • Precision data systems
  • Active filters and signal conditioning
  • Medical instrumentation
  • Analog-to-digital converters
  • Telecommunications

Product Reliability and Support

Analog Devices Inc. is renowned for its commitment to product quality and reliability. The CMP04FS is no exception, as it is built to meet stringent industry standards, ensuring long-term performance and durability. Customers can also rely on comprehensive technical support from Analog Devices, including detailed datasheets, application notes, and design resources to facilitate product integration and optimization.

Whether you are developing sophisticated audio equipment, precision measurement tools, or any other application that demands high-fidelity signal amplification, the CMP04FS from Analog Devices Inc. offers a perfect blend of performance, quality, and innovation to meet your design requirements.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Maxim Integrated
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MAX919ESA+
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8UMAX
Need more? Email Us
ECAD model for MAX9691EUA+
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842HYMT-T5
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.7771 $67.7710
24+ $5.5611 $133.4664
37+ $5.3879 $199.3523
50+ $5.2133 $260.6650
65+ $5.0399 $327.5935
86+ $4.5185 $388.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention