EN
  • EN
  • DE

LM89-1EVAL

Part No LM89-1EVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description BOARD EVALUATION LM89-1 / LM89-1 EVALUATION BOARD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Sensor Type Temperature
Sensing Range 0°C ~ 125°C
Interface SMBus (2-Wire/I²C)
Sensitivity ±1°C
Operating Supply Voltage 3 V ~ 3.6 V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LM89-1
Win Source Part Number 779388-LM89-1EVAL
Popularity Medium
Supply and Demand Status Balance
Family Name LM89-1
Introduction Date July 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM89-1EVAL CAD Model

Description

The LM89-1EVAL is a high-performance evaluation module from Texas Instruments designed to showcase the capabilities of the LM89-1 series of precision integrated circuits. This evaluation kit is tailored for engineers, developers, and enthusiasts who require an efficient and reliable solution for voltage regulation in their electronic projects and products.

Key Features

  • High Accuracy: The LM89-1EVAL module boasts exceptional voltage regulation accuracy, ensuring stable and precise output for sensitive electronic components.
  • Adjustable Output: Users can easily adjust the output voltage to meet the specific requirements of their application, providing flexibility and customization.
  • Thermal Management: With an integrated thermal shutdown feature, the module maintains optimal performance by preventing overheating and ensuring long-term reliability.
  • Low Dropout: The low dropout (LDO) regulator design minimizes the difference between the input and output voltages, enhancing efficiency and reducing power loss.

Applications

The LM89-1EVAL is versatile and can be used in a variety of applications, including but not limited to:

  • Power supply for microcontrollers and digital systems
  • Portable and battery-powered devices
  • Automotive electronics
  • Telecommunication infrastructure

Easy to Use

The evaluation module comes with user-friendly features that make it easy to integrate into any system. It includes comprehensive documentation and support materials to facilitate a seamless evaluation process. The LM89-1EVAL is designed with industry-standard connectors and interfaces, ensuring compatibility with a wide range of development boards and existing setups.

Support and Resources

Texas Instruments provides robust support for the LM89-1EVAL, including detailed datasheets, application notes, and online resources. Customers can access a wealth of information to maximize the potential of the evaluation module and accelerate the development cycle.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess