EN
  • EN
  • DE
  • IT

LM57B10EB/NOPB

Part No LM57B10EB/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description EVAL BOARD FOR LM57 / LM57 - Temperature Sensor Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Box
Sensor Type Temperature
Sensing Range -50°C ~ 150°C
Interface Analog
Sensitivity ±1.5°C
Voltage - Supply 2.4V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part LM57
Base Product Number LM57
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1342058-LM57B10EB/NOPB
Ultra Librarian 3D Model Ultra Librarian LM57B10EB/NOPB CAD Model

Description

The LM57B10EB/NOPB is a precision, dual-output, temperature switch and temperature sensor integrated circuit, meticulously designed and manufactured by Texas Instruments. This versatile component is engineered to cater to a wide array of applications, ranging from industrial controls to consumer electronics, where accurate temperature monitoring and control are paramount.

Key Features

  • Temperature Accuracy: The LM57B10EB/NOPB boasts an impressive temperature accuracy, ensuring reliable and consistent performance across its operating range.
  • Dual-Output Functionality: It features both an analog temperature sensor output and a digital temperature switch output, providing flexibility in application design.
  • Programmable Limits: The temperature switch thresholds are programmable, allowing users to set custom temperature limits for their specific needs.
  • Low Power Consumption: Designed for efficiency, the device consumes minimal power, making it ideal for battery-operated systems.
  • Wide Operating Temperature Range: It operates over a broad temperature range, suitable for various environments and conditions.

Applications

The LM57B10EB/NOPB can be utilized in multiple applications where temperature monitoring and control are critical. It is particularly useful in systems that require overtemperature protection or temperature alert functions. Common applications include:

  • System Thermal Management
  • Electronic Test Equipment
  • Battery Management Systems
  • Environmental Monitoring
  • Industrial Controls

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM57B10EB/NOPB is no exception. It is built to meet rigorous industry standards, ensuring longevity and stable operation in a variety of conditions. The NOPB designation indicates that the product is RoHS compliant, containing no lead (Pb), which aligns with global environmental standards and regulations.

Additional Information

For engineers and designers looking to integrate the LM57B10EB/NOPB into their systems, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources. This support material helps streamline the development process, from prototyping to production.

You May Also Be Interested in

Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess