EN
  • EN
  • DE

EVAL-CN0240-SDPZ

Part No EVAL-CN0240-SDPZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD EVAL ISOLATED CURR SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series Circuits from the Lab
Sensor Type Current Sensor
Embedded No
Supplied Contents Board(s)
Utilized IC / Part AD629, AD7170, AD8475, AD8622, ADuM5402
Win Source Part Number 767235-EVAL-CN0240-SDPZ
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL-CN0240-SDPZ
Introduction Date January 31, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-CN0240-SDPZ CAD Model

Description

EVAL-CN0240-SDPZ Evaluation Board from Analog Devices Inc.

The EVAL-CN0240-SDPZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of their precision signal conditioning technology. This board is specifically tailored for industrial and instrumentation applications, where accurate and reliable signal processing is critical.

At the heart of the EVAL-CN0240-SDPZ is a robust signal chain solution that is optimized for thermocouple temperature sensing. The design features a precision thermocouple amplifier followed by a 16-bit sigma-delta analog-to-digital converter (ADC). This combination ensures high-resolution temperature measurements with exceptional noise performance, making it ideal for applications such as process control, HVAC systems, and thermal monitoring.

The board is designed to interface with the System Demonstration Platform (SDP), facilitating quick and easy performance evaluation of the circuit. The SDP connection allows the EVAL-CN0240-SDPZ to be controlled and monitored via a PC, providing users with a convenient graphical user interface (GUI) for data analysis and system configuration.

Key features of the EVAL-CN0240-SDPZ include:

  • High-precision thermocouple signal conditioning
  • 16-bit sigma-delta ADC for accurate temperature readings
  • Easy-to-use SDP interface for seamless PC connectivity
  • On-board reference circuitry to ensure measurement accuracy
  • Flexible power supply options to accommodate various application needs
  • Comprehensive evaluation software with a user-friendly GUI

The evaluation board is equipped with a variety of test points and jumpers, allowing users to customize the configuration and optimize the signal path for their specific needs. Additionally, the board's compact size and robust design make it suitable for benchtop experimentation or integration into existing systems.

For engineers and developers looking to expedite their design process, the EVAL-CN0240-SDPZ provides a reliable and efficient solution for testing and validation. With its precision components and versatile interface options, this evaluation board from Analog Devices Inc. is an essential tool for anyone working with advanced signal conditioning in thermocouple applications.

You May Also Be Interested in

Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
TDK InvenSense
BOARD EVAL FOR MPU-3050
Need more? Email Us
Via
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
Maxim Integrated
Light Sensor Breakout / IO-LINK OPTICAL PROXIMITY SENSOR
Need more? Email Us
NXP / Nexperia
BOARD DEMO STAR FOR MMA7260QT / MMA7260Q Accelerometer Sensor Reference Design Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess