EN
  • EN
  • DE

TMDXBDKFP5515

Part No TMDXBDKFP5515
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description KIT DEV FINGERPRINT C5515 / C5515 - Fingerprint Sensor Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Sensor Type Fingerprint
Interface USB
Voltage - Supply 5V
Embedded Yes, MCU, 16-Bit
Supplied Contents Board(s) , Cable(s)
Utilized IC / Part C5515
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A981
HTSUS 8473.30.1180
Win Source Part Number 1341722-TMDXBDKFP5515
Ultra Librarian 3D Model Ultra Librarian TMDXBDKFP5515 CAD Model

Description

Introducing the Texas Instruments TMDXBDKFP5515

The Texas Instruments TMDXBDKFP5515 is a state-of-the-art product designed to cater to the needs of advanced digital signal processing applications. This high-performance tool is part of the Texas Instruments TMS320C5515 product line, which is renowned for its robust capabilities in processing and managing digital signals in real-time.

Key Features

  • High-Performance Digital Signal Processor: At the heart of the TMDXBDKFP5515 is the TMS320C5515 DSP, which offers exceptional processing power suitable for a wide variety of applications, including audio and voice processing, industrial control, and biometric analysis.
  • Low Power Consumption: Designed with efficiency in mind, the TMS320C5515 DSP ensures that power consumption is kept to a minimum without sacrificing performance, making it ideal for portable and battery-powered devices.
  • Integrated Peripherals: The TMDXBDKFP5515 comes equipped with a range of on-chip peripherals, such as USB 2.0, I2C, UART, and SPI interfaces, allowing for easy communication with other devices and systems.
  • Development Support: To assist developers in getting their projects off the ground, Texas Instruments provides an extensive suite of software tools, including an integrated development environment (IDE), libraries, and example code.

Applications

The versatility of the TMDXBDKFP5515 makes it an excellent choice for various applications. Its powerful DSP core is particularly well-suited for:

  • Advanced audio processing, such as noise reduction, echo cancellation, and audio effects.
  • Real-time biometric signal processing, including fingerprint analysis and facial recognition.
  • Industrial control systems requiring precise and rapid signal processing capabilities.

Why Choose TMDXBDKFP5515?

With its combination of power, efficiency, and a rich set of features, the TMDXBDKFP5515 from Texas Instruments stands out as a top choice for developers looking to harness the power of digital signal processing. Whether for innovative consumer electronics or complex industrial systems, the TMDXBDKFP5515 provides the reliability and performance required to meet the demands of today's sophisticated digital environments.

You May Also Be Interested in

ams
Lowest to $9.3844
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
NXP / Nexperia
BOARD DEMO STAR FOR MMA7260QT / MMA7260Q Accelerometer Sensor Reference Design Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
Aptina-ON Semiconductor
Lowest to $92.0651
Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us
TDK InvenSense
BOARD EVAL FOR MPU-3300
Need more? Email Us
Maxim Integrated
MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess